Vishay Precision Group RES 10K OHM 100W 5% TO-247 LTO100F10001JTE3

Description
RES 10Kohm 100W 5% TO-247
Request a Quote Datasheet
Description
RES 10Kohm 100W 5% TO-247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 100W 5% TO-247 - LTO100F10001JTE3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 100W 5% TO-247
LTO100F10001JTE3
RES 10K OHM 100W 5% TO-247 LTO100F10001JTE3
RES 10Kohm 100W 5% TO-247

RES 10Kohm 100W 5% TO-247

Supplier's Site
Through-Hole 100W Resistor - 53-LTO100F10001JTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 100W Resistor
53-LTO100F10001JTE3
Through-Hole 100W Resistor 53-LTO100F10001JTE3
100W 10kR 5% Thick Film Resistor, Through Hole, TO-247 Product overview: LTO100F10001JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 100W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO100F10001JTE3 can be used for catalog matching and distributor lookup.

100W 10kR 5% Thick Film Resistor, Through Hole, TO-247 Product overview: LTO100F10001JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 100W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO100F10001JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 5328606 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328606
Through Hole Resistors 5328606
Vishay LTO100F10001JTE3 Resistor

Vishay LTO100F10001JTE3 Resistor

Supplier's Site
Through Hole Resistors - 5328606P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328606P
Through Hole Resistors 5328606P
Vishay LTO100F10001JTE3 Resistor

Vishay LTO100F10001JTE3 Resistor

Supplier's Site
Through Hole Resistors - 1679472 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1679472
Through Hole Resistors 1679472
Vishay LTO100F10001JTE3 Resistor

Vishay LTO100F10001JTE3 Resistor

Supplier's Site
Through Hole Resistors - LT100J-10K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LT100J-10K-ND
Through Hole Resistors LT100J-10K-ND
10 kOhms ±5% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film

10 kOhms ±5% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number LTO100F10001JTE3 53-LTO100F10001JTE3 5328606 5328606P LT100J-10K-ND
Product Name RES 10K OHM 100W 5% TO-247 Through-Hole 100W Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 100 watts 100 watts 100 watts
Technology / Construction THICK FILM Thick film Thick Film (Chip)
Operating DC Voltage 375 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details