Vishay Precision Group Through Hole Resistors LTO100F10000JTE3

Description
1 kOhms ±5% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film
Request a Quote Datasheet
Description
1 kOhms ±5% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LT100J-1.0K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LT100J-1.0K-ND
Through Hole Resistors LT100J-1.0K-ND
1 kOhms ±5% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film

1 kOhms ±5% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film

Buy Now Datasheet
Through Hole Resistors - 5328599 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328599
Through Hole Resistors 5328599
Vishay LTO100F10000JTE3 Resistor

Vishay LTO100F10000JTE3 Resistor

Supplier's Site
Through Hole Resistors - 5328599P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328599P
Through Hole Resistors 5328599P
Vishay LTO100F10000JTE3 Resistor

Vishay LTO100F10000JTE3 Resistor

Supplier's Site
Through Hole Resistors - 1679471 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1679471
Through Hole Resistors 1679471
Vishay LTO100F10000JTE3 Resistor

Vishay LTO100F10000JTE3 Resistor

Supplier's Site
100W 375V Resistor - 53-LTO100F10000JTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100W 375V Resistor
53-LTO100F10000JTE3
100W 375V Resistor 53-LTO100F10000JTE3
1kR 100W Thick Film Resistor, TO-247, 5% Tol, 375V Product overview: LTO100F10000JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W, 375V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, 375V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO100F10000JTE3 can be used for catalog matching and distributor lookup.

1kR 100W Thick Film Resistor, TO-247, 5% Tol, 375V Product overview: LTO100F10000JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W, 375V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, 375V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO100F10000JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 1.0K OHM 100W 5% TO-247 - LTO100F10000JTE3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.0K OHM 100W 5% TO-247
LTO100F10000JTE3
RES 1.0K OHM 100W 5% TO-247 LTO100F10000JTE3
RES 1.0Kohm 100W 5% TO-247

RES 1.0Kohm 100W 5% TO-247

Supplier's Site
Thick Film Resistor Power, 1Kohm, 100W, 5%; Resistance Vishay - 67M0319 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 1Kohm, 100W, 5%; Resistance Vishay
67M0319
Thick Film Resistor Power, 1Kohm, 100W, 5%; Resistance Vishay 67M0319
THICK FILM RESISTOR POWER, 1KOHM, 100W, 5%; Resistance:1kohm; Product Range:LTO 100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:375V; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 1KOHM, 100W, 5%; Resistance:1kohm; Product Range:LTO 100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:375V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number LT100J-1.0K-ND 5328599 5328599P 53-LTO100F10000JTE3 LTO100F10000JTE3 67M0319
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors 100W 375V Resistor RES 1.0K OHM 100W 5% TO-247 Thick Film Resistor Power, 1Kohm, 100W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film THICK FILM Thick Film (Chip)
Mounting / Packaging TO-247-2 ThroughHole; To-247 ThroughHole TO-247
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details