Vishay Precision Group RES .47 OHM 50W 5% TO-220 LTO050FR4700JTE3

Description
RES .47ohm 50W 5% TO-220
Request a Quote Datasheet
Description
RES .47ohm 50W 5% TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .47 OHM 50W 5% TO-220 - LTO050FR4700JTE3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .47 OHM 50W 5% TO-220
LTO050FR4700JTE3
RES .47 OHM 50W 5% TO-220 LTO050FR4700JTE3
RES .47ohm 50W 5% TO-220

RES .47ohm 50W 5% TO-220

Supplier's Site
Through Hole Resistors - 5328353 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328353
Through Hole Resistors 5328353
Vishay LTO050FR4700JTE3 Resistor

Vishay LTO050FR4700JTE3 Resistor

Supplier's Site
Through Hole Resistors - 5328353P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328353P
Through Hole Resistors 5328353P
Vishay LTO050FR4700JTE3 Resistor

Vishay LTO050FR4700JTE3 Resistor

Supplier's Site
Through Hole Resistors - 1679620 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1679620
Through Hole Resistors 1679620
Vishay LTO050FR4700JTE3 Resistor

Vishay LTO050FR4700JTE3 Resistor

Supplier's Site
50W 250V TO-220 Resistor - 53-LTO050FR4700JTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50W 250V TO-220 Resistor
53-LTO050FR4700JTE3
50W 250V TO-220 Resistor 53-LTO050FR4700JTE3
50W 470mR 5% Thick Film Resistor, TO-220, 250V Product overview: LTO050FR4700JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 250V, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 250V, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO050FR4700JTE3 can be used for catalog matching and distributor lookup.

50W 470mR 5% Thick Film Resistor, TO-220, 250V Product overview: LTO050FR4700JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 250V, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 250V, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO050FR4700JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - LT50J-.47-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LT50J-.47-ND
Through Hole Resistors LT50J-.47-ND
470 mOhms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

470 mOhms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Resistor, Thick Film Pwr, 0.47 Ohm 50W, 5%; Resistance Vishay - 67M0250 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film Pwr, 0.47 Ohm 50W, 5%; Resistance Vishay
67M0250
Resistor, Thick Film Pwr, 0.47 Ohm 50W, 5%; Resistance Vishay 67M0250
RESISTOR, THICK FILM PWR, 0.47 OHM 50W, 5%; Resistance:0.47ohm; Product Range:LTO 50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

RESISTOR, THICK FILM PWR, 0.47 OHM 50W, 5%; Resistance:0.47ohm; Product Range:LTO 50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number LTO050FR4700JTE3 5328353 5328353P 53-LTO050FR4700JTE3 LT50J-.47-ND 67M0250
Product Name RES .47 OHM 50W 5% TO-220 Through Hole Resistors Through Hole Resistors 50W 250V TO-220 Resistor Through Hole Resistors Resistor, Thick Film Pwr, 0.47 Ohm 50W, 5%; Resistance Vishay
Resistance Range 0.4700 ohms 0.4700 ohms 0.4700 ohms 0.4700 ohms 0.4700 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 50 watts 50 watts 50 watts 50 watts
Technology / Construction Thick film THICK FILM Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging ThroughHole; To-220 ThroughHole TO-220-2 Full Pack TO-220
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details