Vishay Precision Group Through Hole Resistors LTO050FR1000JTE3

Description
100 mOhms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
100 mOhms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LT50J-.10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LT50J-.10-ND
Through Hole Resistors LT50J-.10-ND
100 mOhms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

100 mOhms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Through Hole Resistors - 5328347 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328347
Through Hole Resistors 5328347
Vishay LTO050FR1000JTE3 Resistor

Vishay LTO050FR1000JTE3 Resistor

Supplier's Site
Through Hole Resistors - 5328347P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328347P
Through Hole Resistors 5328347P
Vishay LTO050FR1000JTE3 Resistor

Vishay LTO050FR1000JTE3 Resistor

Supplier's Site
Through Hole Resistors - 1679619 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1679619
Through Hole Resistors 1679619
Vishay LTO050FR1000JTE3 Resistor

Vishay LTO050FR1000JTE3 Resistor

Supplier's Site
RES .10 OHM 50W 5% TO-220 - LTO050FR1000JTE3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .10 OHM 50W 5% TO-220
LTO050FR1000JTE3
RES .10 OHM 50W 5% TO-220 LTO050FR1000JTE3
RES .10ohm 50W 5% TO-220

RES .10ohm 50W 5% TO-220

Supplier's Site
50W TO-220 Resistor - 53-LTO050FR1000JTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50W TO-220 Resistor
53-LTO050FR1000JTE3
50W TO-220 Resistor 53-LTO050FR1000JTE3
100mR 50W 5% THRU-HOLE RESISTOR TO-220 Product overview: LTO050FR1000JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO050FR1000JTE3 can be used for catalog matching and distributor lookup.

100mR 50W 5% THRU-HOLE RESISTOR TO-220 Product overview: LTO050FR1000JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO050FR1000JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Thick Film Pwr, 0.1 Ohm, 50W, 5%; Resistance Vishay - 67M0245 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film Pwr, 0.1 Ohm, 50W, 5%; Resistance Vishay
67M0245
Resistor, Thick Film Pwr, 0.1 Ohm, 50W, 5%; Resistance Vishay 67M0245
RESISTOR, THICK FILM PWR, 0.1 OHM, 50W, 5%; Resistance:0.1ohm; Product Range:LTO 50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

RESISTOR, THICK FILM PWR, 0.1 OHM, 50W, 5%; Resistance:0.1ohm; Product Range:LTO 50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number LT50J-.10-ND 5328347 5328347P LTO050FR1000JTE3 53-LTO050FR1000JTE3 67M0245
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors RES .10 OHM 50W 5% TO-220 50W TO-220 Resistor Resistor, Thick Film Pwr, 0.1 Ohm, 50W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick film THICK FILM Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack ThroughHole; To-220 ThroughHole TO-220
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details