Vishay Intertechnology, Inc. Through Hole Resistors - LTO050FR0680JTE3 LTO050FR0680JTE3

Description
Manufacturer: Vishay Win Source Part Number: 924566-LTO050FR0680J TE3 Series: LTO 50 Operating Temperature Range: -55°C ~ 155°C Features: 68 mOhms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film Package: TO-220-2 Package: Tube Categories: Resistors Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.29.0000
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 924566-LTO050FR0680J TE3 Series: LTO 50 Operating Temperature Range: -55°C ~ 155°C Features: 68 mOhms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film Package: TO-220-2 Package: Tube Categories: Resistors Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.29.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - LTO050FR0680JTE3
924566-LTO050FR0680JTE3
Through Hole Resistors - LTO050FR0680JTE3 924566-LTO050FR0680JTE3
Manufacturer: Vishay Win Source Part Number: 924566-LTO050FR0680J TE3 Series: LTO 50 Operating Temperature Range: -55°C ~ 155°C Features: 68 mOhms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film Package: TO-220-2 Package: Tube Categories: Resistors Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.29.0000

Manufacturer: Vishay
Win Source Part Number: 924566-LTO050FR0680JTE3
Series: LTO 50
Operating Temperature Range: -55°C ~ 155°C
Features: 68 mOhms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Package: TO-220-2
Package: Tube
Categories: Resistors
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.29.0000

Buy Now Datasheet
RES .068 OHM 50W 5% TO-220 - LTO050FR0680JTE3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .068 OHM 50W 5% TO-220
LTO050FR0680JTE3
RES .068 OHM 50W 5% TO-220 LTO050FR0680JTE3
RES .068ohm 50W 5% TO-220

RES .068ohm 50W 5% TO-220

Supplier's Site
Through Hole Resistors - 2385692 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2385692
Through Hole Resistors 2385692
Vishay LTO050FR0680JTE3

Vishay LTO050FR0680JTE3

Supplier's Site
Through Hole Resistors - 2385691 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2385691
Through Hole Resistors 2385691
Vishay LTO050FR0680JTE3

Vishay LTO050FR0680JTE3

Supplier's Site
Through Hole Resistors - LT50J-.068-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LT50J-.068-ND
Through Hole Resistors LT50J-.068-ND
68 mOhms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

68 mOhms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
0.068 OHM 50W TO220 Resistor - 53-LTO050FR0680JTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.068 OHM 50W TO220 Resistor
53-LTO050FR0680JTE3
0.068 OHM 50W TO220 Resistor 53-LTO050FR0680JTE3
RES 0.068 OHM 50W 5% TO220 Product overview: LTO050FR0680JTE3 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068 OHM, 50W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.068 OHM, 50W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO050FR0680JTE3 can be used for catalog matching and distributor lookup.

RES 0.068 OHM 50W 5% TO220 Product overview: LTO050FR0680JTE3 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068 OHM, 50W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.068 OHM, 50W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO050FR0680JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Thick Film Pwr, 0.068 Ohm 50W 5%; Resistance Vishay - 67M0243 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film Pwr, 0.068 Ohm 50W 5%; Resistance Vishay
67M0243
Resistor, Thick Film Pwr, 0.068 Ohm 50W 5%; Resistance Vishay 67M0243
RESISTOR, THICK FILM PWR, 0.068 OHM 50W 5%; Resistance:0.068ohm; Product Range:LTO 50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

RESISTOR, THICK FILM PWR, 0.068 OHM 50W 5%; Resistance:0.068ohm; Product Range:LTO 50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site
RES 0.068 OHM 50W 5% TO220 - 875-LTO050FR0680JTE3 - Utmel Electronic Limited
Hong Kong, China
RES 0.068 OHM 50W 5% TO220
875-LTO050FR0680JTE3
RES 0.068 OHM 50W 5% TO220 875-LTO050FR0680JTE3
RES 0.068 OHM 50W 5% TO220

RES 0.068 OHM 50W 5% TO220

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 924566-LTO050FR0680JTE3 LTO050FR0680JTE3 2385692 LT50J-.068-ND 53-LTO050FR0680JTE3 67M0243 875-LTO050FR0680JTE3
Product Name Through Hole Resistors - LTO050FR0680JTE3 RES .068 OHM 50W 5% TO-220 Through Hole Resistors Through Hole Resistors 0.068 OHM 50W TO220 Resistor Resistor, Thick Film Pwr, 0.068 Ohm 50W 5%; Resistance Vishay RES 0.068 OHM 50W 5% TO220
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip); Thick Film
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 150 C (-67 to 302 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Features Non-Inductive Non-Inductive Non-Inductive
Resistance Range 0.0680 ohms 0.0700 ohms 0.0680 ohms 0.0680 ohms 0.0680 ohms 0.0680 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details