Vishay Precision Group Through Hole Resistors LTO050FR0500JTE3

Description
50 mOhms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
50 mOhms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-LTO050FR0500JTE3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-LTO050FR0500JTE3-ND
Through Hole Resistors 716-LTO050FR0500JTE3-ND
50 mOhms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

50 mOhms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
50 MOHM 50W TO220 Resistor - 53-LTO050FR0500JTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50 MOHM 50W TO220 Resistor
53-LTO050FR0500JTE3
50 MOHM 50W TO220 Resistor 53-LTO050FR0500JTE3
RES 50 MOHM 50W 5% TO220 Product overview: LTO050FR0500JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 MOHM, 50W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 MOHM, 50W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO050FR0500JTE3 can be used for catalog matching and distributor lookup.

RES 50 MOHM 50W 5% TO220 Product overview: LTO050FR0500JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 MOHM, 50W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 MOHM, 50W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO050FR0500JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 2385689 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2385689
Through Hole Resistors 2385689
Vishay LTO050FR0500JTE3

Vishay LTO050FR0500JTE3

Supplier's Site
Through Hole Resistors - 2385688 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2385688
Through Hole Resistors 2385688
Vishay LTO050FR0500JTE3

Vishay LTO050FR0500JTE3

Supplier's Site
RES .050 OHM 50W 5% TO-220 - LTO050FR0500JTE3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .050 OHM 50W 5% TO-220
LTO050FR0500JTE3
RES .050 OHM 50W 5% TO-220 LTO050FR0500JTE3
RES .050ohm 50W 5% TO-220

RES .050ohm 50W 5% TO-220

Supplier's Site
Resistor, Thick Film Pwr, 0.05 Ohm 50W, 5%; Resistance Vishay - 67M0240 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film Pwr, 0.05 Ohm 50W, 5%; Resistance Vishay
67M0240
Resistor, Thick Film Pwr, 0.05 Ohm 50W, 5%; Resistance Vishay 67M0240
RESISTOR, THICK FILM PWR, 0.05 OHM 50W, 5%; Resistance:0.05ohm; Product Range:LTO 50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

RESISTOR, THICK FILM PWR, 0.05 OHM 50W, 5%; Resistance:0.05ohm; Product Range:LTO 50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 716-LTO050FR0500JTE3-ND 53-LTO050FR0500JTE3 2385689 LTO050FR0500JTE3 67M0240
Product Name Through Hole Resistors 50 MOHM 50W TO220 Resistor Through Hole Resistors RES .050 OHM 50W 5% TO-220 Resistor, Thick Film Pwr, 0.05 Ohm 50W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) THICK FILM Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack ThroughHole TO-220
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers