Vishay Precision Group Through Hole Resistors LTO050F5R000JTE3

Description
Vishay LTO050F5R000JTE3 Resistor
Request a Quote Datasheet
Description
Vishay LTO050F5R000JTE3 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 5328404 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328404
Through Hole Resistors 5328404
Vishay LTO050F5R000JTE3 Resistor

Vishay LTO050F5R000JTE3 Resistor

Supplier's Site
Through Hole Resistors - 5328404P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328404P
Through Hole Resistors 5328404P
Vishay LTO050F5R000JTE3 Resistor

Vishay LTO050F5R000JTE3 Resistor

Supplier's Site
Through Hole Resistors - 1679623 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1679623
Through Hole Resistors 1679623
Vishay LTO050F5R000JTE3 Resistor

Vishay LTO050F5R000JTE3 Resistor

Supplier's Site
5 Ohm 50W TO-220 Resistor - 53-LTO050F5R000JTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5 Ohm 50W TO-220 Resistor
53-LTO050F5R000JTE3
5 Ohm 50W TO-220 Resistor 53-LTO050F5R000JTE3
5 Ohm 50W 5% Through-Hole Resistor TO-220 Product overview: LTO050F5R000JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 Ohm, 50W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5 Ohm, 50W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO050F5R000JTE3 can be used for catalog matching and distributor lookup.

5 Ohm 50W 5% Through-Hole Resistor TO-220 Product overview: LTO050F5R000JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 Ohm, 50W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5 Ohm, 50W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO050F5R000JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - LT50J-5.0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LT50J-5.0-ND
Through Hole Resistors LT50J-5.0-ND
5 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

5 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
RES 5.0 OHM 50W 5% TO-220 - LTO050F5R000JTE3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.0 OHM 50W 5% TO-220
LTO050F5R000JTE3
RES 5.0 OHM 50W 5% TO-220 LTO050F5R000JTE3
RES 5.0ohm 50W 5% TO-220

RES 5.0ohm 50W 5% TO-220

Supplier's Site
Thick Film Resistor Power, 5 Ohm, 50W, 5%; Resistance Vishay - 67M0287 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 5 Ohm, 50W, 5%; Resistance Vishay
67M0287
Thick Film Resistor Power, 5 Ohm, 50W, 5%; Resistance Vishay 67M0287
THICK FILM RESISTOR POWER, 5 OHM, 50W, 5%; Resistance:5ohm; Product Range:LTO 50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 5 OHM, 50W, 5%; Resistance:5ohm; Product Range:LTO 50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 5328404 5328404P 53-LTO050F5R000JTE3 LT50J-5.0-ND LTO050F5R000JTE3 67M0287
Product Name Through Hole Resistors Through Hole Resistors 5 Ohm 50W TO-220 Resistor Through Hole Resistors RES 5.0 OHM 50W 5% TO-220 Thick Film Resistor Power, 5 Ohm, 50W, 5%; Resistance Vishay
Technology / Construction Thick film THICK FILM Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging ThroughHole; To-220 ThroughHole TO-220-2 Full Pack TO-220
Standards and Certifications RoHS RoHS RoHS
Resistance Range 5 ohms 5 ohms 5 ohms 5 ohms 5 ohms
Power Rating 50 watts 50 watts 50 watts 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details