Vishay Precision Group RES 4.7 OHM 50W 5% TO-220 LTO050F4R700JTE3

Description
RES 4.7ohm 50W 5% TO-220
Request a Quote Datasheet
Description
RES 4.7ohm 50W 5% TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7 OHM 50W 5% TO-220 - LTO050F4R700JTE3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7 OHM 50W 5% TO-220
LTO050F4R700JTE3
RES 4.7 OHM 50W 5% TO-220 LTO050F4R700JTE3
RES 4.7ohm 50W 5% TO-220

RES 4.7ohm 50W 5% TO-220

Supplier's Site
50W 4.7 Ohm TO-220 Resistor - 53-LTO050F4R700JTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50W 4.7 Ohm TO-220 Resistor
53-LTO050F4R700JTE3
50W 4.7 Ohm TO-220 Resistor 53-LTO050F4R700JTE3
50W 4.7 Ohm 5% Through-Hole Resistor TO-220 Product overview: LTO050F4R700JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 4.7 Ohm, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 4.7 Ohm, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO050F4R700JTE3 can be used for catalog matching and distributor lookup.

50W 4.7 Ohm 5% Through-Hole Resistor TO-220 Product overview: LTO050F4R700JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 4.7 Ohm, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 4.7 Ohm, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO050F4R700JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 5328397 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328397
Through Hole Resistors 5328397
Vishay LTO050F4R700JTE3 Resistor

Vishay LTO050F4R700JTE3 Resistor

Supplier's Site
Through Hole Resistors - 5328397P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328397P
Through Hole Resistors 5328397P
Vishay LTO050F4R700JTE3 Resistor

Vishay LTO050F4R700JTE3 Resistor

Supplier's Site
Through Hole Resistors - 1679622 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1679622
Through Hole Resistors 1679622
Vishay LTO050F4R700JTE3 Resistor

Vishay LTO050F4R700JTE3 Resistor

Supplier's Site
Through Hole Resistors - LT50J-4.7-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LT50J-4.7-ND
Through Hole Resistors LT50J-4.7-ND
4.7 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

4.7 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Thick Film Resistor Power, 4.7 Ohm, 50W, 5%; Resistance Vishay - 67M0281 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 4.7 Ohm, 50W, 5%; Resistance Vishay
67M0281
Thick Film Resistor Power, 4.7 Ohm, 50W, 5%; Resistance Vishay 67M0281
THICK FILM RESISTOR POWER, 4.7 OHM, 50W, 5%; Resistance:4.7ohm; Product Range:LTO 50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 4.7 OHM, 50W, 5%; Resistance:4.7ohm; Product Range:LTO 50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site
Through Hole Thick Film Resistor, Lto 50 Series, 4.7 Ohm, 50 W, 5%, 250 V, To-220 Rohs Compliant Vishay - 38K4170 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Lto 50 Series, 4.7 Ohm, 50 W, 5%, 250 V, To-220 Rohs Compliant Vishay
38K4170
Through Hole Thick Film Resistor, Lto 50 Series, 4.7 Ohm, 50 W, 5%, 250 V, To-220 Rohs Compliant Vishay 38K4170
Through Hole Thick Film Resistor, LTO 50 Series, 4.7 ohm, 50 W, - 5%, 250 V, TO-220 RoHS Compliant: Yes

Through Hole Thick Film Resistor, LTO 50 Series, 4.7 ohm, 50 W, - 5%, 250 V, TO-220 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number LTO050F4R700JTE3 53-LTO050F4R700JTE3 5328397 5328397P LT50J-4.7-ND 67M0281 38K4170
Product Name RES 4.7 OHM 50W 5% TO-220 50W 4.7 Ohm TO-220 Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Thick Film Resistor Power, 4.7 Ohm, 50W, 5%; Resistance Vishay Through Hole Thick Film Resistor, Lto 50 Series, 4.7 Ohm, 50 W, 5%, 250 V, To-220 Rohs Compliant Vishay
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 50 watts 50 watts 50 watts 50 watts
Technology / Construction THICK FILM Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating DC Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details