Vishay Precision Group Through Hole Resistors LTO050F30R00JTE3

Description
Vishay LTO050F30R00JTE3 Resistor
Request a Quote Datasheet
Description
Vishay LTO050F30R00JTE3 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 8219984P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8219984P
Through Hole Resistors 8219984P
Vishay LTO050F30R00JTE3 Resistor

Vishay LTO050F30R00JTE3 Resistor

Supplier's Site
Through Hole Resistors - 8219984 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8219984
Through Hole Resistors 8219984
Vishay LTO050F30R00JTE3 Resistor

Vishay LTO050F30R00JTE3 Resistor

Supplier's Site
Through Hole Resistors - 1678775 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1678775
Through Hole Resistors 1678775
Vishay LTO050F30R00JTE3 Resistor

Vishay LTO050F30R00JTE3 Resistor

Supplier's Site
Through Hole Resistors - 716-LTO050F30R00JTE3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-LTO050F30R00JTE3-ND
Through Hole Resistors 716-LTO050F30R00JTE3-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Res, Thick Film, 30R, 5%, 50W, To-220; Resistance Vishay - 67M0277 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30R, 5%, 50W, To-220; Resistance Vishay
67M0277
Res, Thick Film, 30R, 5%, 50W, To-220; Resistance Vishay 67M0277
RES, THICK FILM, 30R, 5%, 50W, TO-220; Resistance:30ohm; Product Range:LTO 50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 30R, 5%, 50W, TO-220; Resistance:30ohm; Product Range:LTO 50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 8219984P 8219984 716-LTO050F30R00JTE3-ND 67M0277
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, Thick Film, 30R, 5%, 50W, To-220; Resistance Vishay
Mounting / Packaging ThroughHole ThroughHole; To-220 TO-220-2 Full Pack TO-220
Resistance Range 30 ohms 30 ohms
Power Rating 50 watts 50 watts 50 watts
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details