Vishay Precision Group RES 2.2 OHM 50W 5% TO-220 LTO050F2R200JTE3

Description
RES 2.2ohm 50W 5% TO-220
Request a Quote Datasheet
Description
RES 2.2ohm 50W 5% TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2 OHM 50W 5% TO-220 - LTO050F2R200JTE3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2 OHM 50W 5% TO-220
LTO050F2R200JTE3
RES 2.2 OHM 50W 5% TO-220 LTO050F2R200JTE3
RES 2.2ohm 50W 5% TO-220

RES 2.2ohm 50W 5% TO-220

Supplier's Site
Through Hole Resistors - LT50J-2.2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LT50J-2.2-ND
Through Hole Resistors LT50J-2.2-ND
2.2 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

2.2 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Through Hole Resistors - 5328375 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328375
Through Hole Resistors 5328375
Vishay LTO050F2R200JTE3 Resistor

Vishay LTO050F2R200JTE3 Resistor

Supplier's Site
Through Hole Resistors - 5328375P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328375P
Through Hole Resistors 5328375P
Vishay LTO050F2R200JTE3 Resistor

Vishay LTO050F2R200JTE3 Resistor

Supplier's Site
Through Hole Resistors - 1622431 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1622431
Through Hole Resistors 1622431
Vishay LTO050F2R200JTE3 Resistor

Vishay LTO050F2R200JTE3 Resistor

Supplier's Site
2.2 Ohm 50W TO-220 Resistor - 53-LTO050F2R200JTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2 Ohm 50W TO-220 Resistor
53-LTO050F2R200JTE3
2.2 Ohm 50W TO-220 Resistor 53-LTO050F2R200JTE3
2.2 Ohm 5% 50W TO-220 Thick Film Resistor Product overview: LTO050F2R200JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2 Ohm, 50W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 Ohm, 50W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO050F2R200JTE3 can be used for catalog matching and distributor lookup.

2.2 Ohm 5% 50W TO-220 Thick Film Resistor Product overview: LTO050F2R200JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2 Ohm, 50W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 Ohm, 50W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO050F2R200JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistor Power, 2.2 Ohm, 50W, 5%; Resistance Vishay - 67M0268 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 2.2 Ohm, 50W, 5%; Resistance Vishay
67M0268
Thick Film Resistor Power, 2.2 Ohm, 50W, 5%; Resistance Vishay 67M0268
THICK FILM RESISTOR POWER, 2.2 OHM, 50W, 5%; Resistance:2.2ohm; Product Range:LTO 50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 2.2 OHM, 50W, 5%; Resistance:2.2ohm; Product Range:LTO 50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number LTO050F2R200JTE3 LT50J-2.2-ND 5328375 5328375P 53-LTO050F2R200JTE3 67M0268
Product Name RES 2.2 OHM 50W 5% TO-220 Through Hole Resistors Through Hole Resistors Through Hole Resistors 2.2 Ohm 50W TO-220 Resistor Thick Film Resistor Power, 2.2 Ohm, 50W, 5%; Resistance Vishay
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms 2.2 ohms 2.2 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 50 watts 50 watts 50 watts 50 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details