Vishay Precision Group Through Hole Resistors LTO050F2R200FTE3

Description
2.2 Ohms ±1% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
2.2 Ohms ±1% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LT50A-2.20-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LT50A-2.20-ND
Through Hole Resistors LT50A-2.20-ND
2.2 Ohms ±1% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

2.2 Ohms ±1% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Through Hole Thick Film Resistor, Lto 50 Series, 2.2 Ohm, 50 W, 1%, 250 V, To-220 Rohs Compliant Vishay - 50M4196 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Lto 50 Series, 2.2 Ohm, 50 W, 1%, 250 V, To-220 Rohs Compliant Vishay
50M4196
Through Hole Thick Film Resistor, Lto 50 Series, 2.2 Ohm, 50 W, 1%, 250 V, To-220 Rohs Compliant Vishay 50M4196
Through Hole Thick Film Resistor, LTO 50 Series, 2.2 ohm, 50 W, - 1%, 250 V, TO-220 RoHS Compliant: Yes

Through Hole Thick Film Resistor, LTO 50 Series, 2.2 ohm, 50 W, - 1%, 250 V, TO-220 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LT50A-2.20-ND 50M4196
Product Name Through Hole Resistors Through Hole Thick Film Resistor, Lto 50 Series, 2.2 Ohm, 50 W, 1%, 250 V, To-220 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack ThroughHole
Resistance Range 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 107000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers