Vishay Precision Group Through Hole Resistors LTO050F25R00KTE3

Description
Vishay LTO050F25R00KTE3 Resistor
Request a Quote Datasheet
Description
Vishay LTO050F25R00KTE3 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 8220120 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8220120
Through Hole Resistors 8220120
Vishay LTO050F25R00KTE3 Resistor

Vishay LTO050F25R00KTE3 Resistor

Supplier's Site
Through Hole Resistors - 1678809 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1678809
Through Hole Resistors 1678809
Vishay LTO050F25R00KTE3 Resistor

Vishay LTO050F25R00KTE3 Resistor

Supplier's Site
Through Hole Resistors - 716-LTO050F25R00KTE3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-LTO050F25R00KTE3-ND
Through Hole Resistors 716-LTO050F25R00KTE3-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Res, Thick Film, 25R, 10%, 50W, To-220; Resistance Vishay - 67M0276 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 25R, 10%, 50W, To-220; Resistance Vishay
67M0276
Res, Thick Film, 25R, 10%, 50W, To-220; Resistance Vishay 67M0276
RES, THICK FILM, 25R, 10%, 50W, TO-220; Resistance:25ohm; Product Range:LTO 50 Series; Power Rating:50W; Resistance Tolerance:± 10%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 25R, 10%, 50W, TO-220; Resistance:25ohm; Product Range:LTO 50 Series; Power Rating:50W; Resistance Tolerance:± 10%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8220120 716-LTO050F25R00KTE3-ND 67M0276
Product Name Through Hole Resistors Through Hole Resistors Res, Thick Film, 25R, 10%, 50W, To-220; Resistance Vishay
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging ThroughHole; To-220 TO-220-2 Full Pack TO-220
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details