Vishay Precision Group 50W TO-220 Resistor LTO050F22R00JTE3

Description
50W 22R Thick Film Resistor, TO-220, Radial, 5% Tol Product overview: LTO050F22R00JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO050F22R00JTE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
50W 22R Thick Film Resistor, TO-220, Radial, 5% Tol Product overview: LTO050F22R00JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO050F22R00JTE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50W TO-220 Resistor - 53-LTO050F22R00JTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50W TO-220 Resistor
53-LTO050F22R00JTE3
50W TO-220 Resistor 53-LTO050F22R00JTE3
50W 22R Thick Film Resistor, TO-220, Radial, 5% Tol Product overview: LTO050F22R00JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO050F22R00JTE3 can be used for catalog matching and distributor lookup.

50W 22R Thick Film Resistor, TO-220, Radial, 5% Tol Product overview: LTO050F22R00JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO050F22R00JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - LT50J-22-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LT50J-22-ND
Through Hole Resistors LT50J-22-ND
22 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

22 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
RES 22 OHM 50W 5% TO-220 - LTO050F22R00JTE3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 50W 5% TO-220
LTO050F22R00JTE3
RES 22 OHM 50W 5% TO-220 LTO050F22R00JTE3
RES 22ohm 50W 5% TO-220

RES 22ohm 50W 5% TO-220

Supplier's Site
Through Hole Resistors - 5328426 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328426
Through Hole Resistors 5328426
Vishay LTO050F22R00JTE3 Resistor

Vishay LTO050F22R00JTE3 Resistor

Supplier's Site
Through Hole Resistors - 5328426P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328426P
Through Hole Resistors 5328426P
Vishay LTO050F22R00JTE3 Resistor

Vishay LTO050F22R00JTE3 Resistor

Supplier's Site
Through Hole Resistors - 1679609 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1679609
Through Hole Resistors 1679609
Vishay LTO050F22R00JTE3 Resistor

Vishay LTO050F22R00JTE3 Resistor

Supplier's Site
Thick Film Resistor Power, 22 Ohm, 50W, 5%; Resistance Vishay - 67M0273 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 22 Ohm, 50W, 5%; Resistance Vishay
67M0273
Thick Film Resistor Power, 22 Ohm, 50W, 5%; Resistance Vishay 67M0273
THICK FILM RESISTOR POWER, 22 OHM, 50W, 5%; Resistance:22ohm; Product Range:LTO 50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 22 OHM, 50W, 5%; Resistance:22ohm; Product Range:LTO 50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-LTO050F22R00JTE3 LT50J-22-ND LTO050F22R00JTE3 5328426 5328426P 67M0273
Product Name 50W TO-220 Resistor Through Hole Resistors RES 22 OHM 50W 5% TO-220 Through Hole Resistors Through Hole Resistors Thick Film Resistor Power, 22 Ohm, 50W, 5%; Resistance Vishay
Technology / Construction THICK FILM Thick Film (Chip) Thick film Thick Film (Chip)
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 250 volts 250 volts
Operating AC Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details