Vishay Precision Group Through-Hole 2.5 W 1 ohm TO-220 Resistor LTO050F1R000FTE3

Description
RESISTOR, METAL GLAZE/THICK FILM, 2.5 W, 1 %, 150 ppm, 1 ohm, THROUGH HOLE MOUNT, TO-220, ROHS COMPLIANT Product overview: LTO050F1R000FTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2.5 W, 1 ohm, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2.5 W, 1 ohm, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO050F1R000FTE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, METAL GLAZE/THICK FILM, 2.5 W, 1 %, 150 ppm, 1 ohm, THROUGH HOLE MOUNT, TO-220, ROHS COMPLIANT Product overview: LTO050F1R000FTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2.5 W, 1 ohm, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2.5 W, 1 ohm, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO050F1R000FTE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 2.5 W 1 ohm TO-220 Resistor - 53-LTO050F1R000FTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2.5 W 1 ohm TO-220 Resistor
53-LTO050F1R000FTE3
Through-Hole 2.5 W 1 ohm TO-220 Resistor 53-LTO050F1R000FTE3
RESISTOR, METAL GLAZE/THICK FILM, 2.5 W, 1 %, 150 ppm, 1 ohm, THROUGH HOLE MOUNT, TO-220, ROHS COMPLIANT Product overview: LTO050F1R000FTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2.5 W, 1 ohm, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2.5 W, 1 ohm, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO050F1R000FTE3 can be used for catalog matching and distributor lookup.

RESISTOR, METAL GLAZE/THICK FILM, 2.5 W, 1 %, 150 ppm, 1 ohm, THROUGH HOLE MOUNT, TO-220, ROHS COMPLIANT Product overview: LTO050F1R000FTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2.5 W, 1 ohm, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2.5 W, 1 ohm, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO050F1R000FTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 716-LTO050F1R000FTE3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-LTO050F1R000FTE3-ND
Through Hole Resistors 716-LTO050F1R000FTE3-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Through Hole Resistors - 8220050P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8220050P
Through Hole Resistors 8220050P
Vishay LTO050F1R000FTE3 Resistor

Vishay LTO050F1R000FTE3 Resistor

Supplier's Site
Through Hole Resistors - 8220050 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8220050
Through Hole Resistors 8220050
Vishay LTO050F1R000FTE3 Resistor

Vishay LTO050F1R000FTE3 Resistor

Supplier's Site
Through Hole Resistors - 1678791 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1678791
Through Hole Resistors 1678791
Vishay LTO050F1R000FTE3 Resistor

Vishay LTO050F1R000FTE3 Resistor

Supplier's Site
Res, Thick Film, 1R, 1%, 50W, To-220; Resistance Vishay - 67M0252 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R, 1%, 50W, To-220; Resistance Vishay
67M0252
Res, Thick Film, 1R, 1%, 50W, To-220; Resistance Vishay 67M0252
RES, THICK FILM, 1R, 1%, 50W, TO-220; Resistance:1ohm; Product Range:LTO 50 Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

RES, THICK FILM, 1R, 1%, 50W, TO-220; Resistance:1ohm; Product Range:LTO 50 Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-LTO050F1R000FTE3 716-LTO050F1R000FTE3-ND 8220050P 8220050 67M0252
Product Name Through-Hole 2.5 W 1 ohm TO-220 Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, Thick Film, 1R, 1%, 50W, To-220; Resistance Vishay
Resistance Range 1 ohms 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 250 volts 500 volts
Operating AC Voltage 250 volts 500 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data