Manufacturer: AMIS
Category: Relays - I/O Relay Modules
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
| Win Source Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Name | Relays - I/O Relay Modules |
| Mounting | PCBoard |