Vishay Precision Group Through Hole Resistors LTO050F10R00FTE3

Description
Vishay LTO050F10R00FTE3 Resistor
Request a Quote Datasheet
Description
Vishay LTO050F10R00FTE3 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 8220041P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8220041P
Through Hole Resistors 8220041P
Vishay LTO050F10R00FTE3 Resistor

Vishay LTO050F10R00FTE3 Resistor

Supplier's Site
Through Hole Resistors - 8220041 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8220041
Through Hole Resistors 8220041
Vishay LTO050F10R00FTE3 Resistor

Vishay LTO050F10R00FTE3 Resistor

Supplier's Site
Through Hole Resistors - 1678789 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1678789
Through Hole Resistors 1678789
Vishay LTO050F10R00FTE3 Resistor

Vishay LTO050F10R00FTE3 Resistor

Supplier's Site
Through Hole Resistors - 716-LTO050F10R00FTE3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-LTO050F10R00FTE3-ND
Through Hole Resistors 716-LTO050F10R00FTE3-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Through Hole Thick Film Resistor, Lto 50 Series, 10 Ohm, 50 W, 1%, 250 V, To-220 Rohs Compliant Vishay - 50M4192 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Lto 50 Series, 10 Ohm, 50 W, 1%, 250 V, To-220 Rohs Compliant Vishay
50M4192
Through Hole Thick Film Resistor, Lto 50 Series, 10 Ohm, 50 W, 1%, 250 V, To-220 Rohs Compliant Vishay 50M4192
Through Hole Thick Film Resistor, LTO 50 Series, 10 ohm, 50 W, - 1%, 250 V, TO-220 RoHS Compliant: Yes

Through Hole Thick Film Resistor, LTO 50 Series, 10 ohm, 50 W, - 1%, 250 V, TO-220 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 8220041P 8220041 716-LTO050F10R00FTE3-ND 50M4192
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Thick Film Resistor, Lto 50 Series, 10 Ohm, 50 W, 1%, 250 V, To-220 Rohs Compliant Vishay
Mounting / Packaging ThroughHole ThroughHole; To-220 TO-220-2 Full Pack ThroughHole
Resistance Range 10 ohms
Power Rating 50 watts 50 watts
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614591-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4300 ohms
View Details
2 suppliers
Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-BPR58CR27J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details