Vishay Precision Group Through Hole Resistors LTO050F10001JTE3

Description
10 kOhms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
10 kOhms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LT50J-10K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LT50J-10K-ND
Through Hole Resistors LT50J-10K-ND
10 kOhms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

10 kOhms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
50W TO-220 Resistor - 53-LTO050F10001JTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50W TO-220 Resistor
53-LTO050F10001JTE3
50W TO-220 Resistor 53-LTO050F10001JTE3
10kR 50W 5% THICK FILM RESISTOR TO-220 Product overview: LTO050F10001JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO050F10001JTE3 can be used for catalog matching and distributor lookup.

10kR 50W 5% THICK FILM RESISTOR TO-220 Product overview: LTO050F10001JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO050F10001JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 5328476 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328476
Through Hole Resistors 5328476
Vishay LTO050F10001JTE3 Resistor

Vishay LTO050F10001JTE3 Resistor

Supplier's Site
Through Hole Resistors - 5328476P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328476P
Through Hole Resistors 5328476P
Vishay LTO050F10001JTE3 Resistor

Vishay LTO050F10001JTE3 Resistor

Supplier's Site
Through Hole Resistors - 1679618 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1679618
Through Hole Resistors 1679618
Vishay LTO050F10001JTE3 Resistor

Vishay LTO050F10001JTE3 Resistor

Supplier's Site
RES 10K OHM 50W 5% TO-220 - LTO050F10001JTE3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 50W 5% TO-220
LTO050F10001JTE3
RES 10K OHM 50W 5% TO-220 LTO050F10001JTE3
RES 10Kohm 50W 5% TO-220

RES 10Kohm 50W 5% TO-220

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number LT50J-10K-ND 53-LTO050F10001JTE3 5328476 5328476P LTO050F10001JTE3
Product Name Through Hole Resistors 50W TO-220 Resistor Through Hole Resistors Through Hole Resistors RES 10K OHM 50W 5% TO-220
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) THICK FILM Thick film
Mounting / Packaging TO-220-2 Full Pack ThroughHole; To-220 ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details