Vishay Intertechnology, Inc. Through Hole Resistors LTO030FR4000FTE3

Description
400 mOhms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Non-Inductive Thick Film
Request a Quote Datasheet
Description
400 mOhms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-LTO030FR4000FTE3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-LTO030FR4000FTE3-ND
Through Hole Resistors 716-LTO030FR4000FTE3-ND
400 mOhms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Non-Inductive Thick Film

400 mOhms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Non-Inductive Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 716-LTO030FR4000FTE3-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack
Resistance Range 0.4000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614973-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details