VISHAY PRECISION GROUP
LTO030FR3000FTE3 -- LTO 30 F U3 1% TU50 E3 VISHAY
Vishay Precision Group
Lto 30 F U3 1% Tu50 E3 Vishay
LTO030FR3000FTE3
Description
LTO 30 F U3 1% TU50 e3
Description
LTO 30 F U3 1% TU50 e3
Suppliers
Lto 30 F U3 1% Tu50 E3 Vishay
67M0155
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
67M0155 |
|
Product Name
|
Lto 30 F U3 1% Tu50 E3 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
16000 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details