Vishay Precision Group Through Hole Resistors LTO030FR1000JTE3

Description
Vishay LTO030FR1000JTE3 Resistor
Request a Quote Datasheet
Description
Vishay LTO030FR1000JTE3 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 5328145 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328145
Through Hole Resistors 5328145
Vishay LTO030FR1000JTE3 Resistor

Vishay LTO030FR1000JTE3 Resistor

Supplier's Site
Through Hole Resistors - 5328145P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328145P
Through Hole Resistors 5328145P
Vishay LTO030FR1000JTE3 Resistor

Vishay LTO030FR1000JTE3 Resistor

Supplier's Site
Through Hole Resistors - 716-LTO030FR1000JTE3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-LTO030FR1000JTE3-ND
Through Hole Resistors 716-LTO030FR1000JTE3-ND
100 mOhms ±5% 30W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

100 mOhms ±5% 30W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
RES .10 OHM 30W 5% TO-220 - LTO030FR1000JTE3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .10 OHM 30W 5% TO-220
LTO030FR1000JTE3
RES .10 OHM 30W 5% TO-220 LTO030FR1000JTE3
RES .10ohm 30W 5% TO-220

RES .10ohm 30W 5% TO-220

Supplier's Site
Laguna Hills, CA, United States
Through Hole Resistors - LTO030FR1000JTE3
924564-LTO030FR1000JTE3
Through Hole Resistors - LTO030FR1000JTE3 924564-LTO030FR1000JTE3
Manufacturer: Vishay Win Source Part Number: 924564-LTO030FR1000J TE3 Series: LTO 30 Operating Temperature Range: -55°C ~ 150°C Features: 100 mOhms ±5% 30W Through Hole Resistor TO-220-2 Non-Inductive Thick Film Package: TO-220-2 Package: Tube Categories: Resistors Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.29.0000

Manufacturer: Vishay
Win Source Part Number: 924564-LTO030FR1000JTE3
Series: LTO 30
Operating Temperature Range: -55°C ~ 150°C
Features: 100 mOhms ±5% 30W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Package: TO-220-2
Package: Tube
Categories: Resistors
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.29.0000

Buy Now Datasheet
30W TO-220 Resistor - 53-LTO030FR1000JTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30W TO-220 Resistor
53-LTO030FR1000JTE3
30W TO-220 Resistor 53-LTO030FR1000JTE3
TO-220 Thick Film Resistor, 100mR, 5%, 30W, Radial Product overview: LTO030FR1000JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO030FR1000JTE3 can be used for catalog matching and distributor lookup.

TO-220 Thick Film Resistor, 100mR, 5%, 30W, Radial Product overview: LTO030FR1000JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO030FR1000JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Thick Film Resistor, Lto 30 Series, 0.1 Ohm, 30 W, 5%, 250 V, To-220 Rohs Compliant Vishay - 38K4143 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Lto 30 Series, 0.1 Ohm, 30 W, 5%, 250 V, To-220 Rohs Compliant Vishay
38K4143
Through Hole Thick Film Resistor, Lto 30 Series, 0.1 Ohm, 30 W, 5%, 250 V, To-220 Rohs Compliant Vishay 38K4143
Through Hole Thick Film Resistor, LTO 30 Series, 0.1 ohm, 30 W, - 5%, 250 V, TO-220 RoHS Compliant: Yes

Through Hole Thick Film Resistor, LTO 30 Series, 0.1 ohm, 30 W, - 5%, 250 V, TO-220 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 5328145 5328145P 716-LTO030FR1000JTE3-ND LTO030FR1000JTE3 924564-LTO030FR1000JTE3 53-LTO030FR1000JTE3 38K4143
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors RES .10 OHM 30W 5% TO-220 Through Hole Resistors - LTO030FR1000JTE3 30W TO-220 Resistor Through Hole Thick Film Resistor, Lto 30 Series, 0.1 Ohm, 30 W, 5%, 250 V, To-220 Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip) MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip)
Mounting / Packaging ThroughHole; To-220 ThroughHole TO-220-2 Full Pack ThroughHole
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms
Power Rating 30 watts 30 watts 30 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details