RES .068ohm 30W 5% TO-220
68 mOhms ±5% 30W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
RES 0.068 OHM 30W 5% TO220 Product overview: LTO030FR0680JTE3 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068 OHM, 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.068 OHM, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO030FR0680JTE3 can be used for catalog matching and distributor lookup.
RESISTOR, THICK FILM PWR, 0.068 OHM 30W 5%; Resistance:0.068ohm;
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | LTO030FR0680JTE3 | LT30J-.068-ND | 53-LTO030FR0680JTE3 | 67M0149 |
| Product Name | RES .068 OHM 30W 5% TO-220 | Through Hole Resistors | 0.068 OHM 30W TO220 Resistor | Resistor, Thick Film Pwr, 0.068 Ohm 30W 5%; Resistance Vishay |
| Resistance Range | 0.0680 ohms | 0.0680 ohms | 0.0680 ohms | 0.0680 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Power Rating | 30 watts | 30 watts | 30 watts | |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use |