Vishay Precision Group Through Hole Resistors LTO030FR0510JTE3

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-LTO030FR0510JTE3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-LTO030FR0510JTE3-ND
Through Hole Resistors 716-LTO030FR0510JTE3-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
SFERNICE FIXED RESISTORS Product overview: LTO030FR0510JTE3 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO030FR0510JTE3 can be used for catalog matching and distributor lookup.

SFERNICE FIXED RESISTORS Product overview: LTO030FR0510JTE3 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO030FR0510JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1163540-LTO030FR0510JTE3
Resistors - Through Hole Resistors 1163540-LTO030FR0510JTE3
Win Source Part Number: 1163540-LTO030FR0510 JTE3 Category: Resistors>Through Hole Resistors Series: * Package: Tube Standard Package: 50 ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable HTSUS: 8533.29.0000 Mfr: Vishay Sfernice Other Names: 716-LTO030FR0510JTE3

Win Source Part Number: 1163540-LTO030FR0510JTE3
Category: Resistors>Through Hole Resistors
Series: *
Package: Tube
Standard Package: 50
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
HTSUS: 8533.29.0000
Mfr: Vishay Sfernice
Other Names: 716-LTO030FR0510JTE3

Buy Now
Lto 30 F U051 5% Tu50 E3 / Tube Vishay - 67M0147 - Newark, An Avnet Company
Chicago, IL, United States
Lto 30 F U051 5% Tu50 E3 / Tube Vishay
67M0147
Lto 30 F U051 5% Tu50 E3 / Tube Vishay 67M0147
LTO 30 F U051 5% TU50 e3 / TUBE

LTO 30 F U051 5% TU50 e3 / TUBE

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 716-LTO030FR0510JTE3-ND 53-LTO030FR0510JTE3 1163540-LTO030FR0510JTE3 67M0147
Product Name Through Hole Resistors Resistor Resistors - Through Hole Resistors Lto 30 F U051 5% Tu50 E3 / Tube Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging TO-220-2 Full Pack TO-220-2 Full Pack
Technology / Construction Thick Film
Resistance Range 0.0510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details