Vishay Precision Group Through Hole Resistors LTO030FR0500JTE3

Description
50 mOhms ±5% 30W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
50 mOhms ±5% 30W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-LTO030FR0500JTE3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-LTO030FR0500JTE3-ND
Through Hole Resistors 716-LTO030FR0500JTE3-ND
50 mOhms ±5% 30W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

50 mOhms ±5% 30W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Through-Hole Resistor - 53-LTO030FR0500JTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-LTO030FR0500JTE3
Through-Hole Resistor 53-LTO030FR0500JTE3
Thick Film Resistors - Through Hole .05ohms 5% Product overview: LTO030FR0500JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO030FR0500JTE3 can be used for catalog matching and distributor lookup.

Thick Film Resistors - Through Hole .05ohms 5% Product overview: LTO030FR0500JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO030FR0500JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PWR RES THICK FILM,30W,0.05,5%,TUBE,HAZMAT - LTO030FR0500JTE3 - ASAP Semiconductor LLC
Anaheim, CA, United States
PWR RES THICK FILM,30W,0.05,5%,TUBE,HAZMAT
LTO030FR0500JTE3
PWR RES THICK FILM,30W,0.05,5%,TUBE,HAZMAT LTO030FR0500JTE3
PWR RES THICK FILM,30W,0.05,5%,TUB E,HAZMAT

PWR RES THICK FILM,30W,0.05,5%,TUBE,HAZMAT

Supplier's Site
Thick Film Resistor Power, 0.05 Ohm 30W, 5%; Resistance Vishay - 67M0146 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 0.05 Ohm 30W, 5%; Resistance Vishay
67M0146
Thick Film Resistor Power, 0.05 Ohm 30W, 5%; Resistance Vishay 67M0146
THICK FILM RESISTOR POWER, 0.05 OHM 30W, 5%; Resistance:0.05ohm; Product Range:LTO 30 Series; Power Rating:30W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 0.05 OHM 30W, 5%; Resistance:0.05ohm; Product Range:LTO 30 Series; Power Rating:30W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Thick Film Resistor, Lto 30 Series, 0.05 Ohm, 30 W, 5%, 250 V, To-220 Rohs Compliant Vishay - 38K4141 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Lto 30 Series, 0.05 Ohm, 30 W, 5%, 250 V, To-220 Rohs Compliant Vishay
38K4141
Through Hole Thick Film Resistor, Lto 30 Series, 0.05 Ohm, 30 W, 5%, 250 V, To-220 Rohs Compliant Vishay 38K4141
Through Hole Thick Film Resistor, LTO 30 Series, 0.05 ohm, 30 W, - 5%, 250 V, TO-220 RoHS Compliant: Yes

Through Hole Thick Film Resistor, LTO 30 Series, 0.05 ohm, 30 W, - 5%, 250 V, TO-220 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 716-LTO030FR0500JTE3-ND 53-LTO030FR0500JTE3 LTO030FR0500JTE3 67M0146 38K4141
Product Name Through Hole Resistors Through-Hole Resistor PWR RES THICK FILM,30W,0.05,5%,TUBE,HAZMAT Thick Film Resistor Power, 0.05 Ohm 30W, 5%; Resistance Vishay Through Hole Thick Film Resistor, Lto 30 Series, 0.05 Ohm, 30 W, 5%, 250 V, To-220 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack TO-220 ThroughHole
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details