Vishay Precision Group Through Hole Resistors LTO030FR0500FTE3

Description
50 mOhms ±1% 30W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
50 mOhms ±1% 30W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LT30A-0.05-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LT30A-0.05-ND
Through Hole Resistors LT30A-0.05-ND
50 mOhms ±1% 30W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

50 mOhms ±1% 30W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Res, Thick Film, 0R05, 1%, 30W, To-220; Resistance Vishay - 67M0145 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R05, 1%, 30W, To-220; Resistance Vishay
67M0145
Res, Thick Film, 0R05, 1%, 30W, To-220; Resistance Vishay 67M0145
RES, THICK FILM, 0R05, 1%, 30W, TO-220; Resistance:0.05ohm; Product Range:LTO 30 Series; Power Rating:30W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film RoHS Compliant: Yes

RES, THICK FILM, 0R05, 1%, 30W, TO-220; Resistance:0.05ohm; Product Range:LTO 30 Series; Power Rating:30W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LT30A-0.05-ND 67M0145
Product Name Through Hole Resistors Res, Thick Film, 0R05, 1%, 30W, To-220; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack TO-220
Resistance Range 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9520 ohms
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details