Vishay Precision Group 30W TO-220 Resistor LTO030FR0220JTE3

Description
22mR 30W TO-220 Thick Film Resistor Product overview: LTO030FR0220JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO030FR0220JTE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
22mR 30W TO-220 Thick Film Resistor Product overview: LTO030FR0220JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO030FR0220JTE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30W TO-220 Resistor - 53-LTO030FR0220JTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30W TO-220 Resistor
53-LTO030FR0220JTE3
30W TO-220 Resistor 53-LTO030FR0220JTE3
22mR 30W TO-220 Thick Film Resistor Product overview: LTO030FR0220JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO030FR0220JTE3 can be used for catalog matching and distributor lookup.

22mR 30W TO-220 Thick Film Resistor Product overview: LTO030FR0220JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO030FR0220JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .022 OHM 30W 5% TO-220 - LTO030FR0220JTE3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .022 OHM 30W 5% TO-220
LTO030FR0220JTE3
RES .022 OHM 30W 5% TO-220 LTO030FR0220JTE3
RES .022ohm 30W 5% TO-220

RES .022ohm 30W 5% TO-220

Supplier's Site
Through Hole Resistors - 5328101 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328101
Through Hole Resistors 5328101
Vishay LTO030FR0220JTE3 Resistor

Vishay LTO030FR0220JTE3 Resistor

Supplier's Site
Through Hole Resistors - 5328101P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328101P
Through Hole Resistors 5328101P
Vishay LTO030FR0220JTE3 Resistor

Vishay LTO030FR0220JTE3 Resistor

Supplier's Site
Through Hole Resistors - 1622454 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1622454
Through Hole Resistors 1622454
Vishay LTO030FR0220JTE3 Resistor

Vishay LTO030FR0220JTE3 Resistor

Supplier's Site
Through Hole Resistors - LT30J-.022-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LT30J-.022-ND
Through Hole Resistors LT30J-.022-ND
22 mOhms ±5% 30W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

22 mOhms ±5% 30W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Resistor, Thick Film Pwr, 0.022 Ohm 30W 5%; Resistance Vishay - 67M0139 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film Pwr, 0.022 Ohm 30W 5%; Resistance Vishay
67M0139
Resistor, Thick Film Pwr, 0.022 Ohm 30W 5%; Resistance Vishay 67M0139
RESISTOR, THICK FILM PWR, 0.022 OHM 30W 5%; Resistance:0.022ohm; Product Range:LTO 30 Series; Power Rating:30W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

RESISTOR, THICK FILM PWR, 0.022 OHM 30W 5%; Resistance:0.022ohm; Product Range:LTO 30 Series; Power Rating:30W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-LTO030FR0220JTE3 LTO030FR0220JTE3 5328101 5328101P LT30J-.022-ND 67M0139
Product Name 30W TO-220 Resistor RES .022 OHM 30W 5% TO-220 Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor, Thick Film Pwr, 0.022 Ohm 30W 5%; Resistance Vishay
Technology / Construction THICK FILM Thick film Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.0220 ohms 0.0220 ohms 0.0220 ohms 0.0220 ohms 0.0220 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 250 volts 250 volts
Operating AC Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details