Vishay Precision Group Through Hole Resistors LTO030FR0220FTE3

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-LTO030FR0220FTE3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-LTO030FR0220FTE3-ND
Through Hole Resistors 716-LTO030FR0220FTE3-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Res, Thick Film, 0R022, 1%, 30W, To-220; Resistance Vishay - 67M0138 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R022, 1%, 30W, To-220; Resistance Vishay
67M0138
Res, Thick Film, 0R022, 1%, 30W, To-220; Resistance Vishay 67M0138
RES, THICK FILM, 0R022, 1%, 30W, TO-220; Resistance:0.022ohm; Product Range:LTO 30 Series; Power Rating:30W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film RoHS Compliant: Yes

RES, THICK FILM, 0R022, 1%, 30W, TO-220; Resistance:0.022ohm; Product Range:LTO 30 Series; Power Rating:30W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-LTO030FR0220FTE3-ND 67M0138
Product Name Through Hole Resistors Res, Thick Film, 0R022, 1%, 30W, To-220; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging TO-220-2 Full Pack TO-220
Technology / Construction Thick Film (Chip)
Resistance Range 0.0220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details