Vishay Precision Group Through Hole Resistors LTO030FR0200JTE3

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-LTO030FR0200JTE3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-LTO030FR0200JTE3-ND
Through Hole Resistors 716-LTO030FR0200JTE3-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Through Hole Resistors - 8220110P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8220110P
Through Hole Resistors 8220110P
Vishay LTO030FR0200JTE3 Resistor

Vishay LTO030FR0200JTE3 Resistor

Supplier's Site
Through Hole Resistors - 8220110 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8220110
Through Hole Resistors 8220110
Vishay LTO030FR0200JTE3 Resistor

Vishay LTO030FR0200JTE3 Resistor

Supplier's Site
Through Hole Resistors - 1678805 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1678805
Through Hole Resistors 1678805
Vishay LTO030FR0200JTE3 Resistor

Vishay LTO030FR0200JTE3 Resistor

Supplier's Site
Through Hole Thick Film Resistor, Lto 30 Series, 0.02 Ohm, 30 W, 5%, 250 V, To-220 Rohs Compliant Vishay - 30W9481 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Lto 30 Series, 0.02 Ohm, 30 W, 5%, 250 V, To-220 Rohs Compliant Vishay
30W9481
Through Hole Thick Film Resistor, Lto 30 Series, 0.02 Ohm, 30 W, 5%, 250 V, To-220 Rohs Compliant Vishay 30W9481
Through Hole Thick Film Resistor, LTO 30 Series, 0.02 ohm, 30 W, - 5%, 250 V, TO-220 RoHS Compliant: Yes

Through Hole Thick Film Resistor, LTO 30 Series, 0.02 ohm, 30 W, - 5%, 250 V, TO-220 RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 0R02, 5%, 30W, To-220; Resistance Vishay - 67M0137 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R02, 5%, 30W, To-220; Resistance Vishay
67M0137
Res, Thick Film, 0R02, 5%, 30W, To-220; Resistance Vishay 67M0137
RES, THICK FILM, 0R02, 5%, 30W, TO-220; Resistance:0.02ohm; Product Range:LTO 30 Series; Power Rating:30W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film RoHS Compliant: Yes

RES, THICK FILM, 0R02, 5%, 30W, TO-220; Resistance:0.02ohm; Product Range:LTO 30 Series; Power Rating:30W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 716-LTO030FR0200JTE3-ND 8220110P 8220110 30W9481 67M0137
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Thick Film Resistor, Lto 30 Series, 0.02 Ohm, 30 W, 5%, 250 V, To-220 Rohs Compliant Vishay Res, Thick Film, 0R02, 5%, 30W, To-220; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack ThroughHole ThroughHole; To-220 ThroughHole TO-220
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details