Vishay Precision Group Resistors - Through Hole Resistors LTO030FR0100JTE3

Description
Win Source Part Number: 1003995-LTO030FR0100 JTE3 Category: Resistors>Through Hole Resistors Series: LTO 30 Features: Non-Inductive Package: Tube Height - Seated (Max): 0.650" (16.50mm) Standard Package: 50 Tolerance: ±5% Temperature Coefficient: ±900ppm/°C Power (Watts): 30W Composition: Thick Film Number of Terminations: 2 Resistance: 10 mOhms Package / Case: TO-220-2 Supplier Device Package: TO-220 Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.409" L x 0.126" W (10.40mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.29.0000 Mfr: Vishay Sfernice Other Names: LT30J-.010
Request a Quote Datasheet
Description
Win Source Part Number: 1003995-LTO030FR0100 JTE3 Category: Resistors>Through Hole Resistors Series: LTO 30 Features: Non-Inductive Package: Tube Height - Seated (Max): 0.650" (16.50mm) Standard Package: 50 Tolerance: ±5% Temperature Coefficient: ±900ppm/°C Power (Watts): 30W Composition: Thick Film Number of Terminations: 2 Resistance: 10 mOhms Package / Case: TO-220-2 Supplier Device Package: TO-220 Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.409" L x 0.126" W (10.40mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.29.0000 Mfr: Vishay Sfernice Other Names: LT30J-.010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1003995-LTO030FR0100JTE3
Resistors - Through Hole Resistors 1003995-LTO030FR0100JTE3
Win Source Part Number: 1003995-LTO030FR0100 JTE3 Category: Resistors>Through Hole Resistors Series: LTO 30 Features: Non-Inductive Package: Tube Height - Seated (Max): 0.650" (16.50mm) Standard Package: 50 Tolerance: ±5% Temperature Coefficient: ±900ppm/°C Power (Watts): 30W Composition: Thick Film Number of Terminations: 2 Resistance: 10 mOhms Package / Case: TO-220-2 Supplier Device Package: TO-220 Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.409" L x 0.126" W (10.40mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.29.0000 Mfr: Vishay Sfernice Other Names: LT30J-.010

Win Source Part Number: 1003995-LTO030FR0100JTE3
Category: Resistors>Through Hole Resistors
Series: LTO 30
Features: Non-Inductive
Package: Tube
Height - Seated (Max): 0.650" (16.50mm)
Standard Package: 50
Tolerance: ±5%
Temperature Coefficient: ±900ppm/°C
Power (Watts): 30W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 mOhms
Package / Case: TO-220-2
Supplier Device Package: TO-220
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.409" L x 0.126" W (10.40mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.29.0000
Mfr: Vishay Sfernice
Other Names: LT30J-.010

Buy Now Datasheet
RES .010 OHM 30W 5% TO-220 - LTO030FR0100JTE3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .010 OHM 30W 5% TO-220
LTO030FR0100JTE3
RES .010 OHM 30W 5% TO-220 LTO030FR0100JTE3
RES .010ohm 30W 5% TO-220

RES .010ohm 30W 5% TO-220

Supplier's Site
Through Hole Resistors - 5328088 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328088
Through Hole Resistors 5328088
Vishay LTO030FR0100JTE3 Resistor

Vishay LTO030FR0100JTE3 Resistor

Supplier's Site
Through Hole Resistors - 5328088P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328088P
Through Hole Resistors 5328088P
Vishay LTO030FR0100JTE3 Resistor

Vishay LTO030FR0100JTE3 Resistor

Supplier's Site
Through Hole Resistors - 1679446 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1679446
Through Hole Resistors 1679446
Vishay LTO030FR0100JTE3 Resistor

Vishay LTO030FR0100JTE3 Resistor

Supplier's Site
Through Hole Resistors - LT30J-.010-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LT30J-.010-ND
Through Hole Resistors LT30J-.010-ND
10 mOhms ±5% 30W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

10 mOhms ±5% 30W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
30W 250V TO-220 Resistor - 53-LTO030FR0100JTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30W 250V TO-220 Resistor
53-LTO030FR0100JTE3
30W 250V TO-220 Resistor 53-LTO030FR0100JTE3
30W 10mR 5% Through-Hole Resistor, TO-220, 250V Product overview: LTO030FR0100JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W, 250V, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30W, 250V, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO030FR0100JTE3 can be used for catalog matching and distributor lookup.

30W 10mR 5% Through-Hole Resistor, TO-220, 250V Product overview: LTO030FR0100JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W, 250V, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30W, 250V, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO030FR0100JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor;Thick Film;Res 0.01 Ohms;Pwr-Rtg 30 W;Tol 5%;Radial;TO-220;Heat Sink - 70218604 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 0.01 Ohms;Pwr-Rtg 30 W;Tol 5%;Radial;TO-220;Heat Sink
70218604
Resistor;Thick Film;Res 0.01 Ohms;Pwr-Rtg 30 W;Tol 5%;Radial;TO-220;Heat Sink 70218604
LTO Series are the extension of RTO Types. We Used the direct ceramic mounting design (no metal tab) of our RCH power resistors applied to the semiconductor packages. Features Non Inductive, Ideal for High Frequency Usage Easy Mounting Standard Tolerance 5% (Up To 1% Available) Target Applications: Power Supply, Industrial Controls, Automotive Steering, Pre-Load/Damping, Snubber/Bleeder

LTO Series are the extension of RTO Types. We Used the direct ceramic mounting design (no metal tab) of our RCH power resistors applied to the semiconductor packages.
Features

  • Non Inductive, Ideal for High Frequency Usage
  • Easy Mounting
  • Standard Tolerance 5% (Up To 1% Available)
  • Target Applications: Power Supply, Industrial Controls, Automotive Steering, Pre-Load/Damping, Snubber/Bleeder
Supplier's Site
Thick Film Resistor Power, 0.01 Ohm 30W, 5%; Resistance Vishay - 67M0130 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 0.01 Ohm 30W, 5%; Resistance Vishay
67M0130
Thick Film Resistor Power, 0.01 Ohm 30W, 5%; Resistance Vishay 67M0130
THICK FILM RESISTOR POWER, 0.01 OHM 30W, 5%; Resistance:0.01ohm; Product Range:LTO 30 Series; Power Rating:30W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 0.01 OHM 30W, 5%; Resistance:0.01ohm; Product Range:LTO 30 Series; Power Rating:30W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site
Through Hole Thick Film Resistor, Lto 30 Series, 0.01 Ohm, 30 W, 5%, 250 V, To-220 Rohs Compliant Vishay - 38K4137 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Lto 30 Series, 0.01 Ohm, 30 W, 5%, 250 V, To-220 Rohs Compliant Vishay
38K4137
Through Hole Thick Film Resistor, Lto 30 Series, 0.01 Ohm, 30 W, 5%, 250 V, To-220 Rohs Compliant Vishay 38K4137
Through Hole Thick Film Resistor, LTO 30 Series, 0.01 ohm, 30 W, - 5%, 250 V, TO-220 RoHS Compliant: Yes

Through Hole Thick Film Resistor, LTO 30 Series, 0.01 ohm, 30 W, - 5%, 250 V, TO-220 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1003995-LTO030FR0100JTE3 LTO030FR0100JTE3 5328088 5328088P LT30J-.010-ND 53-LTO030FR0100JTE3 70218604 67M0130 38K4137
Product Name Resistors - Through Hole Resistors RES .010 OHM 30W 5% TO-220 Through Hole Resistors Through Hole Resistors Through Hole Resistors 30W 250V TO-220 Resistor Resistor;Thick Film;Res 0.01 Ohms;Pwr-Rtg 30 W;Tol 5%;Radial;TO-220;Heat Sink Thick Film Resistor Power, 0.01 Ohm 30W, 5%; Resistance Vishay Through Hole Thick Film Resistor, Lto 30 Series, 0.01 Ohm, 30 W, 5%, 250 V, To-220 Rohs Compliant Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms 0.0100 ohms 0.0100 ohms 0.0100 ohms 0.0100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 900 ±ppm/°C 900 ±ppm/°C
Power Rating 30 watts 30 watts 30 watts 30 watts 30 watts 30 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers