Vishay Precision Group Through Hole Resistors LTO030FR0100FTE3

Description
10 mOhms ±1% 30W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
10 mOhms ±1% 30W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LT30A-0.01-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LT30A-0.01-ND
Through Hole Resistors LT30A-0.01-ND
10 mOhms ±1% 30W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

10 mOhms ±1% 30W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Res, Thick Film, 0R01, 1%, 30W, To-220; Resistance Vishay - 67M0129 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R01, 1%, 30W, To-220; Resistance Vishay
67M0129
Res, Thick Film, 0R01, 1%, 30W, To-220; Resistance Vishay 67M0129
RES, THICK FILM, 0R01, 1%, 30W, TO-220; Resistance:0.01ohm; Product Range:LTO 30 Series; Power Rating:30W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film RoHS Compliant: Yes

RES, THICK FILM, 0R01, 1%, 30W, TO-220; Resistance:0.01ohm; Product Range:LTO 30 Series; Power Rating:30W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LT30A-0.01-ND 67M0129
Product Name Through Hole Resistors Res, Thick Film, 0R01, 1%, 30W, To-220; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack TO-220
Resistance Range 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R154JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers