Vishay Precision Group Through Hole Resistors LTO030F75R00FTE3

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-LTO030F75R00FTE3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-LTO030F75R00FTE3-ND
Through Hole Resistors 716-LTO030F75R00FTE3-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Through Hole Resistor, Lto 30 Series, 75 Ohm, 30 W, 1%, 250 V, To-220 Rohs Compliant Vishay - 76Y2729 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Lto 30 Series, 75 Ohm, 30 W, 1%, 250 V, To-220 Rohs Compliant Vishay
76Y2729
Through Hole Resistor, Lto 30 Series, 75 Ohm, 30 W, 1%, 250 V, To-220 Rohs Compliant Vishay 76Y2729
Through Hole Resistor, LTO 30 Series, 75 ohm, 30 W, 1%, 250 V, TO-220 RoHS Compliant: Yes

Through Hole Resistor, LTO 30 Series, 75 ohm, 30 W, 1%, 250 V, TO-220 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-LTO030F75R00FTE3-ND 76Y2729
Product Name Through Hole Resistors Through Hole Resistor, Lto 30 Series, 75 Ohm, 30 W, 1%, 250 V, To-220 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers