Vishay Precision Group 5 Ohm 30W TO-220 Resistor LTO030F5R000JTE3

Description
5 Ohm 30W Through-Hole Resistor, 5% Tol, TO-220 Product overview: LTO030F5R000JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 Ohm, 30W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5 Ohm, 30W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO030F5R000JTE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5 Ohm 30W Through-Hole Resistor, 5% Tol, TO-220 Product overview: LTO030F5R000JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 Ohm, 30W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5 Ohm, 30W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO030F5R000JTE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 Ohm 30W TO-220 Resistor - 53-LTO030F5R000JTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5 Ohm 30W TO-220 Resistor
53-LTO030F5R000JTE3
5 Ohm 30W TO-220 Resistor 53-LTO030F5R000JTE3
5 Ohm 30W Through-Hole Resistor, 5% Tol, TO-220 Product overview: LTO030F5R000JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 Ohm, 30W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5 Ohm, 30W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO030F5R000JTE3 can be used for catalog matching and distributor lookup.

5 Ohm 30W Through-Hole Resistor, 5% Tol, TO-220 Product overview: LTO030F5R000JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 Ohm, 30W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5 Ohm, 30W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO030F5R000JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 5328202 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328202
Through Hole Resistors 5328202
Vishay LTO030F5R000JTE3 Resistor

Vishay LTO030F5R000JTE3 Resistor

Supplier's Site
Through Hole Resistors - 5328202P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328202P
Through Hole Resistors 5328202P
Vishay LTO030F5R000JTE3 Resistor

Vishay LTO030F5R000JTE3 Resistor

Supplier's Site
RES 5.0 OHM 30W 5% TO-220 - LTO030F5R000JTE3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.0 OHM 30W 5% TO-220
LTO030F5R000JTE3
RES 5.0 OHM 30W 5% TO-220 LTO030F5R000JTE3
RES 5.0ohm 30W 5% TO-220

RES 5.0ohm 30W 5% TO-220

Supplier's Site
Through Hole Resistors - LT30J-5.0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LT30J-5.0-ND
Through Hole Resistors LT30J-5.0-ND
5 Ohms ±5% 30W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

5 Ohms ±5% 30W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Thick Film Resistor Power, 5 Ohm, 30W, 5%; Resistance Vishay - 67M0213 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 5 Ohm, 30W, 5%; Resistance Vishay
67M0213
Thick Film Resistor Power, 5 Ohm, 30W, 5%; Resistance Vishay 67M0213
THICK FILM RESISTOR POWER, 5 OHM, 30W, 5%; Resistance:5ohm; Product Range:LTO 30 Series; Power Rating:30W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 5 OHM, 30W, 5%; Resistance:5ohm; Product Range:LTO 30 Series; Power Rating:30W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-LTO030F5R000JTE3 5328202 5328202P LTO030F5R000JTE3 LT30J-5.0-ND 67M0213
Product Name 5 Ohm 30W TO-220 Resistor Through Hole Resistors Through Hole Resistors RES 5.0 OHM 30W 5% TO-220 Through Hole Resistors Thick Film Resistor Power, 5 Ohm, 30W, 5%; Resistance Vishay
Technology / Construction THICK FILM Thick film Thick Film (Chip) Thick Film (Chip)
Resistance Range 5 ohms 5 ohms 5 ohms 5 ohms 5 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 250 volts 250 volts
Operating AC Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details