Vishay Precision Group 30W 4.7 Ohm TO-220 Resistor LTO030F4R700JTE3

Description
30W 4.7 Ohm 5% Through-Hole Resistor TO-220 Product overview: LTO030F4R700JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W, 4.7 Ohm, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30W, 4.7 Ohm, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO030F4R700JTE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30W 4.7 Ohm 5% Through-Hole Resistor TO-220 Product overview: LTO030F4R700JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W, 4.7 Ohm, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30W, 4.7 Ohm, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO030F4R700JTE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30W 4.7 Ohm TO-220 Resistor - 53-LTO030F4R700JTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30W 4.7 Ohm TO-220 Resistor
53-LTO030F4R700JTE3
30W 4.7 Ohm TO-220 Resistor 53-LTO030F4R700JTE3
30W 4.7 Ohm 5% Through-Hole Resistor TO-220 Product overview: LTO030F4R700JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W, 4.7 Ohm, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30W, 4.7 Ohm, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO030F4R700JTE3 can be used for catalog matching and distributor lookup.

30W 4.7 Ohm 5% Through-Hole Resistor TO-220 Product overview: LTO030F4R700JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W, 4.7 Ohm, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30W, 4.7 Ohm, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO030F4R700JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 4.7 OHM 30W 5% TO-220 - LTO030F4R700JTE3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7 OHM 30W 5% TO-220
LTO030F4R700JTE3
RES 4.7 OHM 30W 5% TO-220 LTO030F4R700JTE3
RES 4.7ohm 30W 5% TO-220

RES 4.7ohm 30W 5% TO-220

Supplier's Site
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1223172-LTO030F4R700JTE3
Resistors - Through Hole Resistors 1223172-LTO030F4R700JTE3
Win Source Part Number: 1223172-LTO030F4R700 JTE3 Category: Resistors>Through Hole Resistors Series: LTO 30 Features: Non-Inductive Package: Tube Height - Seated (Max): 0.650" (16.50mm) Standard Package: 50 Tolerance: ±5% Temperature Coefficient: ±150ppm/°C Power (Watts): 30W Composition: Thick Film Number of Terminations: 2 Resistance: 4.7 Ohms Package / Case: TO-220-2 Supplier Device Package: TO-220 Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.409" L x 0.126" W (10.40mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.29.0000 Mfr: Vishay Sfernice Other Names: LT30J-4.7

Win Source Part Number: 1223172-LTO030F4R700JTE3
Category: Resistors>Through Hole Resistors
Series: LTO 30
Features: Non-Inductive
Package: Tube
Height - Seated (Max): 0.650" (16.50mm)
Standard Package: 50
Tolerance: ±5%
Temperature Coefficient: ±150ppm/°C
Power (Watts): 30W
Composition: Thick Film
Number of Terminations: 2
Resistance: 4.7 Ohms
Package / Case: TO-220-2
Supplier Device Package: TO-220
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.409" L x 0.126" W (10.40mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.29.0000
Mfr: Vishay Sfernice
Other Names: LT30J-4.7

Buy Now Datasheet
Through Hole Resistors - LT30J-4.7-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LT30J-4.7-ND
Through Hole Resistors LT30J-4.7-ND
4.7 Ohms ±5% 30W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

4.7 Ohms ±5% 30W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Through Hole Resistors - 5328195 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328195
Through Hole Resistors 5328195
Vishay LTO030F4R700JTE3 Resistor

Vishay LTO030F4R700JTE3 Resistor

Supplier's Site
Resistor, Thick Film Pwr, 4.7 Ohm, 30W, 5%; Resistance Vishay - 67M0204 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film Pwr, 4.7 Ohm, 30W, 5%; Resistance Vishay
67M0204
Resistor, Thick Film Pwr, 4.7 Ohm, 30W, 5%; Resistance Vishay 67M0204
RESISTOR, THICK FILM PWR, 4.7 OHM, 30W, 5%; Resistance:4.7ohm; Product Range:LTO 30 Series; Power Rating:30W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

RESISTOR, THICK FILM PWR, 4.7 OHM, 30W, 5%; Resistance:4.7ohm; Product Range:LTO 30 Series; Power Rating:30W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-LTO030F4R700JTE3 LTO030F4R700JTE3 1223172-LTO030F4R700JTE3 LT30J-4.7-ND 5328195 67M0204
Product Name 30W 4.7 Ohm TO-220 Resistor RES 4.7 OHM 30W 5% TO-220 Resistors - Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor, Thick Film Pwr, 4.7 Ohm, 30W, 5%; Resistance Vishay
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip)
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 250 volts 250 volts
Operating AC Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details