Through Hole Resistor
LTO 30 F 4U 1% TU50 e3 / TUBE
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 716-LTO030F4R000FTE3-ND | 42P3969 |
| Product Name | Through Hole Resistors | Lto 30 F 4U 1% Tu50 E3 / Tube Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | TO-220-2 Full Pack | |
| Tolerance | 1 +/- % |