Vishay Precision Group RES 2.2 OHM 30W 5% TO-220 LTO030F2R200JTE3

Description
RES 2.2ohm 30W 5% TO-220
Request a Quote Datasheet
Description
RES 2.2ohm 30W 5% TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2 OHM 30W 5% TO-220 - LTO030F2R200JTE3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2 OHM 30W 5% TO-220
LTO030F2R200JTE3
RES 2.2 OHM 30W 5% TO-220 LTO030F2R200JTE3
RES 2.2ohm 30W 5% TO-220

RES 2.2ohm 30W 5% TO-220

Supplier's Site
30W TO-220 Resistor - 53-LTO030F2R200JTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30W TO-220 Resistor
53-LTO030F2R200JTE3
30W TO-220 Resistor 53-LTO030F2R200JTE3
2.2R 5% 30W Thick Film Resistor, TO-220, Radial Product overview: LTO030F2R200JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO030F2R200JTE3 can be used for catalog matching and distributor lookup.

2.2R 5% 30W Thick Film Resistor, TO-220, Radial Product overview: LTO030F2R200JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO030F2R200JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - LT30J-2.2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LT30J-2.2-ND
Through Hole Resistors LT30J-2.2-ND
2.2 Ohms ±5% 30W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

2.2 Ohms ±5% 30W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Through Hole Resistors - 5328189 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328189
Through Hole Resistors 5328189
Vishay LTO030F2R200JTE3 Resistor

Vishay LTO030F2R200JTE3 Resistor

Supplier's Site
Through Hole Resistors - 5328189P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328189P
Through Hole Resistors 5328189P
Vishay LTO030F2R200JTE3 Resistor

Vishay LTO030F2R200JTE3 Resistor

Supplier's Site
Through Hole Resistors - 1679454 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1679454
Through Hole Resistors 1679454
Vishay LTO030F2R200JTE3 Resistor

Vishay LTO030F2R200JTE3 Resistor

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number LTO030F2R200JTE3 53-LTO030F2R200JTE3 LT30J-2.2-ND 5328189 5328189P
Product Name RES 2.2 OHM 30W 5% TO-220 30W TO-220 Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms 2.2 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 30 watts 30 watts 30 watts
Technology / Construction THICK FILM Thick Film (Chip) Thick film
Operating DC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details