Vishay Precision Group Through Hole Resistors LTO030F2R000FTE3

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-LTO030F2R000FTE3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-LTO030F2R000FTE3-ND
Through Hole Resistors 716-LTO030F2R000FTE3-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Through Hole Resistors - 8220104P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8220104P
Through Hole Resistors 8220104P
Vishay LTO030F2R000FTE3 Resistor

Vishay LTO030F2R000FTE3 Resistor

Supplier's Site
Through Hole Resistors - 8220104 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8220104
Through Hole Resistors 8220104
Vishay LTO030F2R000FTE3 Resistor

Vishay LTO030F2R000FTE3 Resistor

Supplier's Site
Through Hole Resistors - 1678803 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1678803
Through Hole Resistors 1678803
Vishay LTO030F2R000FTE3 Resistor

Vishay LTO030F2R000FTE3 Resistor

Supplier's Site
Through Hole Thick Film Resistor, Lto 30 Series, 2 Ohm, 30 W, 1%, 250 V, To-220 Rohs Compliant Vishay - 30W9484 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Lto 30 Series, 2 Ohm, 30 W, 1%, 250 V, To-220 Rohs Compliant Vishay
30W9484
Through Hole Thick Film Resistor, Lto 30 Series, 2 Ohm, 30 W, 1%, 250 V, To-220 Rohs Compliant Vishay 30W9484
Through Hole Thick Film Resistor, LTO 30 Series, 2 ohm, 30 W, - 1%, 250 V, TO-220 RoHS Compliant: Yes

Through Hole Thick Film Resistor, LTO 30 Series, 2 ohm, 30 W, - 1%, 250 V, TO-220 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 716-LTO030F2R000FTE3-ND 8220104P 8220104 30W9484
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Thick Film Resistor, Lto 30 Series, 2 Ohm, 30 W, 1%, 250 V, To-220 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack ThroughHole ThroughHole; To-220 ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers