Through Hole Resistor
Vishay LTO030F25R00FTE3 Resistor
Vishay LTO030F25R00FTE3 Resistor
Through Hole Thick Film Resistor, LTO 30 Series, 25 ohm, 30 W, - 1%, 250 V, TO-220 RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 716-LTO030F25R00FTE3-ND | 8220101 | 30W9488 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Thick Film Resistor, Lto 30 Series, 25 Ohm, 30 W, 1%, 250 V, To-220 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick film | Thick Film (Chip) |
| Mounting / Packaging | TO-220-2 Full Pack | ThroughHole; To-220 | ThroughHole |
| Tolerance | 1 +/- % |