Vishay Precision Group Through Hole Resistors LTO030F22R00JTE3

Description
Vishay LTO030F22R00JTE3 Resistor
Request a Quote Datasheet
Description
Vishay LTO030F22R00JTE3 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 5328246 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328246
Through Hole Resistors 5328246
Vishay LTO030F22R00JTE3 Resistor

Vishay LTO030F22R00JTE3 Resistor

Supplier's Site
22 Ohm 30W TO-220 Resistor - 53-LTO030F22R00JTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22 Ohm 30W TO-220 Resistor
53-LTO030F22R00JTE3
22 Ohm 30W TO-220 Resistor 53-LTO030F22R00JTE3
22 Ohm 30W Through-Hole Resistor, TO-220, 5% Product overview: LTO030F22R00JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 Ohm, 30W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 Ohm, 30W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO030F22R00JTE3 can be used for catalog matching and distributor lookup.

22 Ohm 30W Through-Hole Resistor, TO-220, 5% Product overview: LTO030F22R00JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 Ohm, 30W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 Ohm, 30W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO030F22R00JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - LT30J-22-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LT30J-22-ND
Through Hole Resistors LT30J-22-ND
22 Ohms ±5% 30W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

22 Ohms ±5% 30W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
RES 22 OHM 30W 5% TO-220 - LTO030F22R00JTE3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 30W 5% TO-220
LTO030F22R00JTE3
RES 22 OHM 30W 5% TO-220 LTO030F22R00JTE3
RES 22ohm 30W 5% TO-220

RES 22ohm 30W 5% TO-220

Supplier's Site
Thick Film Resistor Power, 22 Ohm, 30W, 5%; Resistance Vishay - 67M0187 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 22 Ohm, 30W, 5%; Resistance Vishay
67M0187
Thick Film Resistor Power, 22 Ohm, 30W, 5%; Resistance Vishay 67M0187
THICK FILM RESISTOR POWER, 22 OHM, 30W, 5%; Resistance:22ohm; Product Range:LTO 30 Series; Power Rating:30W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 22 OHM, 30W, 5%; Resistance:22ohm; Product Range:LTO 30 Series; Power Rating:30W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 5328246 53-LTO030F22R00JTE3 LT30J-22-ND LTO030F22R00JTE3 67M0187
Product Name Through Hole Resistors 22 Ohm 30W TO-220 Resistor Through Hole Resistors RES 22 OHM 30W 5% TO-220 Thick Film Resistor Power, 22 Ohm, 30W, 5%; Resistance Vishay
Technology / Construction Thick film THICK FILM Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging ThroughHole; To-220 TO-220-2 Full Pack TO-220
Standards and Certifications RoHS RoHS RoHS
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details