Vishay Precision Group Through Hole Resistors LTO030F220R0JTE3

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-LTO030F220R0JTE3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-LTO030F220R0JTE3-ND
Through Hole Resistors 716-LTO030F220R0JTE3-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Lto 30 F 220U 5% Tu50 E3 / Tube Vishay - 67M0188 - Newark, An Avnet Company
Chicago, IL, United States
Lto 30 F 220U 5% Tu50 E3 / Tube Vishay
67M0188
Lto 30 F 220U 5% Tu50 E3 / Tube Vishay 67M0188
LTO 30 F 220U 5% TU50 e3 / TUBE

LTO 30 F 220U 5% TU50 e3 / TUBE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-LTO030F220R0JTE3-ND 67M0188
Product Name Through Hole Resistors Lto 30 F 220U 5% Tu50 E3 / Tube Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details