Vishay Precision Group Through Hole Resistors LTO030F20R00JTE3

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-LTO030F20R00JTE3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-LTO030F20R00JTE3-ND
Through Hole Resistors 716-LTO030F20R00JTE3-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Lto 30 F 20U 5% Tu50 E3 / Tube Vishay - 67M0184 - Newark, An Avnet Company
Chicago, IL, United States
Lto 30 F 20U 5% Tu50 E3 / Tube Vishay
67M0184
Lto 30 F 20U 5% Tu50 E3 / Tube Vishay 67M0184
LTO 30 F 20U 5% TU50 e3 / TUBE

LTO 30 F 20U 5% TU50 e3 / TUBE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-LTO030F20R00JTE3-ND 67M0184
Product Name Through Hole Resistors Lto 30 F 20U 5% Tu50 E3 / Tube Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details