Vishay Precision Group Through Hole Resistors LTO030F20R00FTE3

Description
Vishay LTO030F20R00FTE3 Resistor
Request a Quote Datasheet
Description
Vishay LTO030F20R00FTE3 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 8220091P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8220091P
Through Hole Resistors 8220091P
Vishay LTO030F20R00FTE3 Resistor

Vishay LTO030F20R00FTE3 Resistor

Supplier's Site
Through Hole Resistors - 8220091 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8220091
Through Hole Resistors 8220091
Vishay LTO030F20R00FTE3 Resistor

Vishay LTO030F20R00FTE3 Resistor

Supplier's Site
Through Hole Resistors - 1678855 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1678855
Through Hole Resistors 1678855
Vishay LTO030F20R00FTE3 Resistor

Vishay LTO030F20R00FTE3 Resistor

Supplier's Site
Through Hole Resistors - 716-LTO030F20R00FTE3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-LTO030F20R00FTE3-ND
Through Hole Resistors 716-LTO030F20R00FTE3-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Res, Thick Film, 20R, 1%, 30W, To-220; Resistance Vishay - 67M0183 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20R, 1%, 30W, To-220; Resistance Vishay
67M0183
Res, Thick Film, 20R, 1%, 30W, To-220; Resistance Vishay 67M0183
RES, THICK FILM, 20R, 1%, 30W, TO-220; Resistance:20ohm; Product Range:LTO 30 Series; Power Rating:30W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 20R, 1%, 30W, TO-220; Resistance:20ohm; Product Range:LTO 30 Series; Power Rating:30W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 8220091P 8220091 716-LTO030F20R00FTE3-ND 67M0183
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, Thick Film, 20R, 1%, 30W, To-220; Resistance Vishay
Mounting / Packaging ThroughHole ThroughHole; To-220 TO-220-2 Full Pack TO-220
Resistance Range 20 ohms 20 ohms
Power Rating 30 watts 30 watts 30 watts
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details