Vishay Precision Group Through Hole Resistors - LTO030F1R000JTE3 LTO030F1R000JTE3

Description
Manufacturer: Vishay Win Source Part Number: 924562-LTO030F1R000J TE3 Series: LTO 30 Operating Temperature Range: -55°C ~ 150°C Features: 1 Ohms ±5% 30W Through Hole Resistor TO-220-2 Non-Inductive Thick Film Package: TO-220-2 Package: Tube Categories: Resistors Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.29.0000
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 924562-LTO030F1R000J TE3 Series: LTO 30 Operating Temperature Range: -55°C ~ 150°C Features: 1 Ohms ±5% 30W Through Hole Resistor TO-220-2 Non-Inductive Thick Film Package: TO-220-2 Package: Tube Categories: Resistors Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.29.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - LTO030F1R000JTE3
924562-LTO030F1R000JTE3
Through Hole Resistors - LTO030F1R000JTE3 924562-LTO030F1R000JTE3
Manufacturer: Vishay Win Source Part Number: 924562-LTO030F1R000J TE3 Series: LTO 30 Operating Temperature Range: -55°C ~ 150°C Features: 1 Ohms ±5% 30W Through Hole Resistor TO-220-2 Non-Inductive Thick Film Package: TO-220-2 Package: Tube Categories: Resistors Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.29.0000

Manufacturer: Vishay
Win Source Part Number: 924562-LTO030F1R000JTE3
Series: LTO 30
Operating Temperature Range: -55°C ~ 150°C
Features: 1 Ohms ±5% 30W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Package: TO-220-2
Package: Tube
Categories: Resistors
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.29.0000

Buy Now Datasheet
Through Hole Resistors - LT30J-1.0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LT30J-1.0-ND
Through Hole Resistors LT30J-1.0-ND
1 Ohms ±5% 30W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

1 Ohms ±5% 30W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
RES 1.0 OHM 30W 5% TO-220 - LTO030F1R000JTE3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.0 OHM 30W 5% TO-220
LTO030F1R000JTE3
RES 1.0 OHM 30W 5% TO-220 LTO030F1R000JTE3
RES 1.0ohm 30W 5% TO-220

RES 1.0ohm 30W 5% TO-220

Supplier's Site
1 Ohm 30W TO-220 Resistor - 53-LTO030F1R000JTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1 Ohm 30W TO-220 Resistor
53-LTO030F1R000JTE3
1 Ohm 30W TO-220 Resistor 53-LTO030F1R000JTE3
Thick Film Resistor, 1 Ohm, 5%, 30W, TO-220 Product overview: LTO030F1R000JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 Ohm, 30W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 30W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO030F1R000JTE3 can be used for catalog matching and distributor lookup.

Thick Film Resistor, 1 Ohm, 5%, 30W, TO-220 Product overview: LTO030F1R000JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 Ohm, 30W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 30W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO030F1R000JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistor Power, 1 Ohm, 30W, 5%; Resistance Vishay - 67M0161 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 1 Ohm, 30W, 5%; Resistance Vishay
67M0161
Thick Film Resistor Power, 1 Ohm, 30W, 5%; Resistance Vishay 67M0161
THICK FILM RESISTOR POWER, 1 OHM, 30W, 5%; Resistance:1ohm; Product Range:LTO 30 Series; Power Rating:30W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 1 OHM, 30W, 5%; Resistance:1ohm; Product Range:LTO 30 Series; Power Rating:30W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 924562-LTO030F1R000JTE3 LT30J-1.0-ND LTO030F1R000JTE3 53-LTO030F1R000JTE3 67M0161
Product Name Through Hole Resistors - LTO030F1R000JTE3 Through Hole Resistors RES 1.0 OHM 30W 5% TO-220 1 Ohm 30W TO-220 Resistor Thick Film Resistor Power, 1 Ohm, 30W, 5%; Resistance Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip)
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Features Non-Inductive Non-Inductive
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers