Vishay Precision Group Through Hole Resistors LTO030F15R00FTE3

Description
Vishay LTO030F15R00FTE3 Resistor
Request a Quote Datasheet
Description
Vishay LTO030F15R00FTE3 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 8220000P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8220000P
Through Hole Resistors 8220000P
Vishay LTO030F15R00FTE3 Resistor

Vishay LTO030F15R00FTE3 Resistor

Supplier's Site
Through Hole Resistors - 8220000 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8220000
Through Hole Resistors 8220000
Vishay LTO030F15R00FTE3 Resistor

Vishay LTO030F15R00FTE3 Resistor

Supplier's Site
Through Hole Resistors - 1622457 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1622457
Through Hole Resistors 1622457
Vishay LTO030F15R00FTE3 Resistor

Vishay LTO030F15R00FTE3 Resistor

Supplier's Site
Through Hole Resistors - LT30A-15.0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LT30A-15.0-ND
Through Hole Resistors LT30A-15.0-ND
15 Ohms ±1% 30W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

15 Ohms ±1% 30W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Res, Thick Film, 15R, 1%, 30W, To-220; Resistance Vishay - 67M0173 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15R, 1%, 30W, To-220; Resistance Vishay
67M0173
Res, Thick Film, 15R, 1%, 30W, To-220; Resistance Vishay 67M0173
RES, THICK FILM, 15R, 1%, 30W, TO-220; Resistance:15ohm; Product Range:LTO 30 Series; Power Rating:30W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 15R, 1%, 30W, TO-220; Resistance:15ohm; Product Range:LTO 30 Series; Power Rating:30W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 8220000P 8220000 LT30A-15.0-ND 67M0173
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, Thick Film, 15R, 1%, 30W, To-220; Resistance Vishay
Mounting / Packaging ThroughHole ThroughHole; To-220 TO-220-2 Full Pack TO-220
Resistance Range 15 ohms 15 ohms 15 ohms
Power Rating 30 watts 30 watts 30 watts
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details