Vishay Precision Group RES 10 OHM 30W 5% TO-220 LTO030F10R00JTE3

Description
RES 10ohm 30W 5% TO-220
Request a Quote Datasheet
Description
RES 10ohm 30W 5% TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 30W 5% TO-220 - LTO030F10R00JTE3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 30W 5% TO-220
LTO030F10R00JTE3
RES 10 OHM 30W 5% TO-220 LTO030F10R00JTE3
RES 10ohm 30W 5% TO-220

RES 10ohm 30W 5% TO-220

Supplier's Site
Through Hole Resistors - LT30J-10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LT30J-10-ND
Through Hole Resistors LT30J-10-ND
10 Ohms ±5% 30W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

10 Ohms ±5% 30W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
10 Ohm 30W TO-220 Resistor - 53-LTO030F10R00JTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 Ohm 30W TO-220 Resistor
53-LTO030F10R00JTE3
10 Ohm 30W TO-220 Resistor 53-LTO030F10R00JTE3
10 Ohm 30W 5% Through-Hole Resistor TO-220 Product overview: LTO030F10R00JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 30W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 30W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO030F10R00JTE3 can be used for catalog matching and distributor lookup.

10 Ohm 30W 5% Through-Hole Resistor TO-220 Product overview: LTO030F10R00JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 30W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 30W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO030F10R00JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistor Power, 10 Ohm, 30W, 5%; Resistance Vishay - 67M0165 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 10 Ohm, 30W, 5%; Resistance Vishay
67M0165
Thick Film Resistor Power, 10 Ohm, 30W, 5%; Resistance Vishay 67M0165
THICK FILM RESISTOR POWER, 10 OHM, 30W, 5%; Resistance:10ohm; Product Range:LTO 30 Series; Power Rating:30W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 10 OHM, 30W, 5%; Resistance:10ohm; Product Range:LTO 30 Series; Power Rating:30W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site
Through Hole Thick Film Resistor, Lto 30 Series, 10 Ohm, 30 W, 5%, 250 V, To-220 Rohs Compliant Vishay - 38K4146 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Lto 30 Series, 10 Ohm, 30 W, 5%, 250 V, To-220 Rohs Compliant Vishay
38K4146
Through Hole Thick Film Resistor, Lto 30 Series, 10 Ohm, 30 W, 5%, 250 V, To-220 Rohs Compliant Vishay 38K4146
Through Hole Thick Film Resistor, LTO 30 Series, 10 ohm, 30 W, - 5%, 250 V, TO-220 RoHS Compliant: Yes

Through Hole Thick Film Resistor, LTO 30 Series, 10 ohm, 30 W, - 5%, 250 V, TO-220 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number LTO030F10R00JTE3 LT30J-10-ND 53-LTO030F10R00JTE3 67M0165 38K4146
Product Name RES 10 OHM 30W 5% TO-220 Through Hole Resistors 10 Ohm 30W TO-220 Resistor Thick Film Resistor Power, 10 Ohm, 30W, 5%; Resistance Vishay Through Hole Thick Film Resistor, Lto 30 Series, 10 Ohm, 30 W, 5%, 250 V, To-220 Rohs Compliant Vishay
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757097 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details