Vishay Precision Group Through Hole Resistors LTO030F100R0FTE3

Description
100 Ohms ±1% 30W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
100 Ohms ±1% 30W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LT30A-100-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LT30A-100-ND
Through Hole Resistors LT30A-100-ND
100 Ohms ±1% 30W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

100 Ohms ±1% 30W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
100 Ohm 30W TO-220 Resistor - 53-LTO030F100R0FTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 Ohm 30W TO-220 Resistor
53-LTO030F100R0FTE3
100 Ohm 30W TO-220 Resistor 53-LTO030F100R0FTE3
100 Ohm 30W 1% Through-Hole Resistor TO-220 Product overview: LTO030F100R0FTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 30W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 30W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO030F100R0FTE3 can be used for catalog matching and distributor lookup.

100 Ohm 30W 1% Through-Hole Resistor TO-220 Product overview: LTO030F100R0FTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 30W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 30W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO030F100R0FTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 100R, 1%, 30W, To-220; Resistance Vishay - 67M0166 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 1%, 30W, To-220; Resistance Vishay
67M0166
Res, Thick Film, 100R, 1%, 30W, To-220; Resistance Vishay 67M0166
RES, THICK FILM, 100R, 1%, 30W, TO-220; Resistance:100ohm; Product Range:LTO 30 Series; Power Rating:30W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 100R, 1%, 30W, TO-220; Resistance:100ohm; Product Range:LTO 30 Series; Power Rating:30W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number LT30A-100-ND 53-LTO030F100R0FTE3 67M0166
Product Name Through Hole Resistors 100 Ohm 30W TO-220 Resistor Res, Thick Film, 100R, 1%, 30W, To-220; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack TO-220
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers