Vishay Precision Group RES 10K OHM 30W 5% TO-220 LTO030F10001JTE3

Description
RES 10Kohm 30W 5% TO-220
Request a Quote Datasheet
Description
RES 10Kohm 30W 5% TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 30W 5% TO-220 - LTO030F10001JTE3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 30W 5% TO-220
LTO030F10001JTE3
RES 10K OHM 30W 5% TO-220 LTO030F10001JTE3
RES 10Kohm 30W 5% TO-220

RES 10Kohm 30W 5% TO-220

Supplier's Site
Through Hole Resistors - 5328280 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328280
Through Hole Resistors 5328280
Vishay LTO030F10001JTE3 Resistor

Vishay LTO030F10001JTE3 Resistor

Supplier's Site
Through Hole Resistors - 5328280P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328280P
Through Hole Resistors 5328280P
Vishay LTO030F10001JTE3 Resistor

Vishay LTO030F10001JTE3 Resistor

Supplier's Site
Through Hole Resistors - 1679460 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1679460
Through Hole Resistors 1679460
Vishay LTO030F10001JTE3 Resistor

Vishay LTO030F10001JTE3 Resistor

Supplier's Site
30W TO-220 Resistor - 53-LTO030F10001JTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30W TO-220 Resistor
53-LTO030F10001JTE3
30W TO-220 Resistor 53-LTO030F10001JTE3
10kR 30W Thick Film Resistor, TO-220, 5% Tolerance Product overview: LTO030F10001JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO030F10001JTE3 can be used for catalog matching and distributor lookup.

10kR 30W Thick Film Resistor, TO-220, 5% Tolerance Product overview: LTO030F10001JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO030F10001JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - LT30J-10K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LT30J-10K-ND
Through Hole Resistors LT30J-10K-ND
10 kOhms ±5% 30W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

10 kOhms ±5% 30W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - LTO030F10001JTE3
880176-LTO030F10001JTE3
Through Hole Resistors - LTO030F10001JTE3 880176-LTO030F10001JTE3
Manufacturer: Vishay Win Source Part Number: 880176-LTO030F10001J TE3 Series: LTO 30 Operating Temperature Range: -55°C ~ 150°C Features: 10 kOhms ±5% 30W Through Hole Resistor TO-220-2 Non-Inductive Thick Film Package: TO-220-2 Package: Tube Categories: Resistors Case / Package: TO-220 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.29.0000

Manufacturer: Vishay
Win Source Part Number: 880176-LTO030F10001JTE3
Series: LTO 30
Operating Temperature Range: -55°C ~ 150°C
Features: 10 kOhms ±5% 30W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Package: TO-220-2
Package: Tube
Categories: Resistors
Case / Package: TO-220
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.29.0000

Buy Now Datasheet
Thick Film Resistor Power, 10Kohm, 30W, 5%; Resistance Vishay - 67M0171 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 10Kohm, 30W, 5%; Resistance Vishay
67M0171
Thick Film Resistor Power, 10Kohm, 30W, 5%; Resistance Vishay 67M0171
THICK FILM RESISTOR POWER, 10KOHM, 30W, 5%; Resistance:10kohm; Product Range:LTO 30 Series; Power Rating:30W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 10KOHM, 30W, 5%; Resistance:10kohm; Product Range:LTO 30 Series; Power Rating:30W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number LTO030F10001JTE3 5328280 5328280P 53-LTO030F10001JTE3 LT30J-10K-ND 880176-LTO030F10001JTE3 67M0171
Product Name RES 10K OHM 30W 5% TO-220 Through Hole Resistors Through Hole Resistors 30W TO-220 Resistor Through Hole Resistors Through Hole Resistors - LTO030F10001JTE3 Thick Film Resistor Power, 10Kohm, 30W, 5%; Resistance Vishay
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 30 watts 30 watts 30 watts 30 watts
Technology / Construction Thick film THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging ThroughHole; To-220 ThroughHole TO-220-2 Full Pack TO-220
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details