Vishay Precision Group Through Hole Resistors LTO030F10000JTE3

Description
Vishay LTO030F10000JTE3 Resistor
Request a Quote Datasheet
Description
Vishay LTO030F10000JTE3 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 5328274 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328274
Through Hole Resistors 5328274
Vishay LTO030F10000JTE3 Resistor

Vishay LTO030F10000JTE3 Resistor

Supplier's Site
Through Hole Resistors - 5328274P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328274P
Through Hole Resistors 5328274P
Vishay LTO030F10000JTE3 Resistor

Vishay LTO030F10000JTE3 Resistor

Supplier's Site
Through Hole Resistors - 1679459 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1679459
Through Hole Resistors 1679459
Vishay LTO030F10000JTE3 Resistor

Vishay LTO030F10000JTE3 Resistor

Supplier's Site
RES 1.0K OHM 30W 5% TO-220 - LTO030F10000JTE3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.0K OHM 30W 5% TO-220
LTO030F10000JTE3
RES 1.0K OHM 30W 5% TO-220 LTO030F10000JTE3
RES 1.0Kohm 30W 5% TO-220

RES 1.0Kohm 30W 5% TO-220

Supplier's Site
Through Hole Resistors - LT30J-1.0K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LT30J-1.0K-ND
Through Hole Resistors LT30J-1.0K-ND
1 kOhms ±5% 30W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

1 kOhms ±5% 30W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Through Hole Thick Film Resistor, Lto 30 Series, 1 Kohm, 30 W, 5%, 250 V, To-220 Rohs Compliant Vishay - 38K4148 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Lto 30 Series, 1 Kohm, 30 W, 5%, 250 V, To-220 Rohs Compliant Vishay
38K4148
Through Hole Thick Film Resistor, Lto 30 Series, 1 Kohm, 30 W, 5%, 250 V, To-220 Rohs Compliant Vishay 38K4148
Through Hole Thick Film Resistor, LTO 30 Series, 1 kohm, 30 W, - 5%, 250 V, TO-220 RoHS Compliant: Yes

Through Hole Thick Film Resistor, LTO 30 Series, 1 kohm, 30 W, - 5%, 250 V, TO-220 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 5328274 5328274P LTO030F10000JTE3 LT30J-1.0K-ND 38K4148
Product Name Through Hole Resistors Through Hole Resistors RES 1.0K OHM 30W 5% TO-220 Through Hole Resistors Through Hole Thick Film Resistor, Lto 30 Series, 1 Kohm, 30 W, 5%, 250 V, To-220 Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging ThroughHole; To-220 ThroughHole TO-220-2 Full Pack ThroughHole
Standards and Certifications RoHS RoHS RoHS
Resistance Range 1000 ohms 1000 ohms
Power Rating 30 watts 30 watts 30 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details