VISHAY INTERTECHNOLOGY, INC.
LTA050F1R000FTE3 -- THROUGH HOLE RESISTORS
Vishay Intertechnology, Inc.
Through Hole Resistors
LTA050F1R000FTE3
Description
LTA 50 F 1R 1 % TU30 E3
-
DigiKey
-
RS Components, Ltd.
Request a Quote
Email Supplier
Datasheet
Description
LTA 50 F 1R 1 % TU30 E3
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
Resistors |
|
Product Number
|
716-LTA050F1R000FTE3-ND |
362679 |
|
Product Name
|
Through Hole Resistors |
Through Hole Resistors |
|
Configuration
|
Single Resistor
|
|
|
Category / Application
|
Automotive; General Use
|
|
|
Technology / Construction
|
Thick Film (Chip)
|
Thick Film (Chip); Thick Film
|
|
Mounting / Packaging
|
TO-220-2 Full Pack
|
ThroughHole
|
|
Tolerance
|
1 +/- %
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
24000 ohms
View Details
4 suppliers
Category / Application
Braking Resistor
Technology / Construction
Ceramic Composition; Ceramic, wire wound
Mounting / Packaging
Screw Terminals; Metal housed
View Details
Resistance Range
45000 ohms
Tolerance
20 +/- %
Power Rating
30 watts
View Details
KOA Speer Electronics, Inc.
Technology / Construction
CarbonFilm; Carbon film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
2 suppliers