VISHAY INTERTECHNOLOGY, INC.
LTA030F1R000FTE3 -- THROUGH HOLE RESISTORS
Vishay Intertechnology, Inc.
Through Hole Resistors
LTA030F1R000FTE3
Description
Vishay LTA030F1R000FTE3
-
RS Components, Ltd.
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
Vishay LTA030F1R000FTE3
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
Resistors |
|
Product Number
|
362650 |
716-LTA030F1R000FTE3-ND |
|
Product Name
|
Through Hole Resistors |
Through Hole Resistors |
|
Technology / Construction
|
Thick Film (Chip); Thick Film
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
ThroughHole
|
TO-220-2 Full Pack
|
|
Resistance Range
|
1 ohms
|
|
|
Power Rating
|
30 watts
|
30 watts
|
|
Standards and Certifications
|
RoHS
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1.5 ohms
View Details
2 suppliers
Technology / Construction
Metal film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications
RoHS
View Details
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
5.00E-4 ohms
Power Rating
5 watts
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers