Vishay Precision Group Small Signal Diode, 100V, 0.15A, Sod-80; Diode Configuration Vishay LS4448-GS08.

Description
SMALL SIGNAL DIODE, 100V, 0.15A, SOD-80; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:8ns; Forward Surge Current:2A; No. of Pins:- RoHS Compliant: Yes
Datasheet
Description
SMALL SIGNAL DIODE, 100V, 0.15A, SOD-80; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:8ns; Forward Surge Current:2A; No. of Pins:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Signal Diode, 100V, 0.15A, Sod-80; Diode Configuration Vishay - 96AC0537 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Diode, 100V, 0.15A, Sod-80; Diode Configuration Vishay
96AC0537
Small Signal Diode, 100V, 0.15A, Sod-80; Diode Configuration Vishay 96AC0537
SMALL SIGNAL DIODE, 100V, 0.15A, SOD-80; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:8ns; Forward Surge Current:2A; No. of Pins:- RoHS Compliant: Yes

SMALL SIGNAL DIODE, 100V, 0.15A, SOD-80; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:8ns; Forward Surge Current:2A; No. of Pins:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 96AC0537
Product Name Small Signal Diode, 100V, 0.15A, Sod-80; Diode Configuration Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS2-1980-2010-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
Schottky Diodes & Rectifiers - 1220278 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B482C-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details