Vishay Intertechnology, Inc. Chassis Mount Resistors LPSA800H4R70JB

Description
4.7 Ohms ±5% 800W Thick Film Chassis Mount Resistor
Request a Quote Datasheet
Description
4.7 Ohms ±5% 800W Thick Film Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-LPSA800H4R70JB-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-LPSA800H4R70JB-ND
Chassis Mount Resistors 716-LPSA800H4R70JB-ND
4.7 Ohms ±5% 800W Thick Film Chassis Mount Resistor

4.7 Ohms ±5% 800W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - LPSA800H4R70JB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
LPSA800H4R70JB
Chassis Mount Resistors LPSA800H4R70JB
LPSA 800 H 4U7 5% BO15 E

LPSA 800 H 4U7 5% BO15 E

Supplier's Site Datasheet
Res, 4R7, 800W, Screw, Thick Film; Resistance Vishay - 38AJ1467 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 800W, Screw, Thick Film; Resistance Vishay
38AJ1467
Res, 4R7, 800W, Screw, Thick Film; Resistance Vishay 38AJ1467
RES, 4R7, 800W, SCREW, THICK FILM; Resistance:4.7ohm; Product Range:LPSA 800 Series; Power Rating:800W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

RES, 4R7, 800W, SCREW, THICK FILM; Resistance:4.7ohm; Product Range:LPSA 800 Series; Power Rating:800W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-LPSA800H4R70JB-ND LPSA800H4R70JB 38AJ1467
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 4R7, 800W, Screw, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Box M4 Threaded Screw Terminals
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details